Ameripack Corporation Omni Display Panel Case APCDC-275-004

Description
The 270 Omni Display Panel Case is the perfect case for carrying all of your display materials to and from trade shows and customer meetings. This low weight case is the ideal solution for graphics that need to be transported safely between multiple uses. Features: 0.100 Polyethylene Plastic Shell Carrying Handle 1.50" Straps 8" x 12" Label Area Steel, U-channel, Reinforced Edges on Lid and Body Steel Corners and Clamps
Description
The 270 Omni Display Panel Case is the perfect case for carrying all of your display materials to and from trade shows and customer meetings. This low weight case is the ideal solution for graphics that need to be transported safely between multiple uses. Features: 0.100 Polyethylene Plastic Shell Carrying Handle 1.50" Straps 8" x 12" Label Area Steel, U-channel, Reinforced Edges on Lid and Body Steel Corners and Clamps

Suppliers

Company
Product
Description
Supplier Links
Omni Display Panel Case - APCDC-275-004 - Ameripack Corporation
Robbinsville, NJ, USA
Omni Display Panel Case
APCDC-275-004
Omni Display Panel Case APCDC-275-004
The 270 Omni Display Panel Case is the perfect case for carrying all of your display materials to and from trade shows and customer meetings. This low weight case is the ideal solution for graphics that need to be transported safely between multiple uses. Features: 0.100 Polyethylene Plastic Shell Carrying Handle 1.50" Straps 8" x 12" Label Area Steel, U-channel, Reinforced Edges on Lid and Body Steel Corners and Clamps

The 270 Omni Display Panel Case is the perfect case for carrying all of your display materials to and from trade shows and customer meetings. This low weight case is the ideal solution for graphics that need to be transported safely between multiple uses.
Features:

  • 0.100 Polyethylene Plastic Shell
  • Carrying Handle
  • 1.50" Straps
  • 8" x 12" Label Area
  • Steel, U-channel, Reinforced Edges on Lid and Body
  • Steel Corners and Clamps
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APCDC-275-004
Product Name Omni Display Panel Case
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details