Ameripack Corporation Expo Display Shipping Case APBA-OLE5124

Description
The first and most durable Expo Shipping cases we offer, the Expo series Display Shipping Cases are the industry choice for shipping and transporting graphics materials, trade show displays, banners, art, and other objects that don't fit into regular style cases. High-Density Polyethylene Plastic for Strength and Impact Resistance Overlap Lid Design Keeps Contents Secure at Variable Depths Withstand Temperatures From -80 degrees F to +180 degrees Solvent Resistant Plastic will not Blister or Peel Heavy-Duty Nylon-Web Belts with Quick Release Fasteners Recessed 3" Easy-Roll Wheels for Easy Handling Heavy-Duty Spring Loaded Handles High-Tech Eye-Catching Modular Look Up to 6 Edge Casters Can be Added to Each Case Molded-In Logo Available 3 Models Available with the Following Depth Range: OLE2825S - from 13.50" to 15.50" Deep OLE2825M - from 17.50" to 23.50" Deep OLE2825D - from 25.50" to 31.50" Deep Available in Black, Silver, Blue, Standard Green, OD Green, Orange, Red, and Yellow
Description
The first and most durable Expo Shipping cases we offer, the Expo series Display Shipping Cases are the industry choice for shipping and transporting graphics materials, trade show displays, banners, art, and other objects that don't fit into regular style cases. High-Density Polyethylene Plastic for Strength and Impact Resistance Overlap Lid Design Keeps Contents Secure at Variable Depths Withstand Temperatures From -80 degrees F to +180 degrees Solvent Resistant Plastic will not Blister or Peel Heavy-Duty Nylon-Web Belts with Quick Release Fasteners Recessed 3" Easy-Roll Wheels for Easy Handling Heavy-Duty Spring Loaded Handles High-Tech Eye-Catching Modular Look Up to 6 Edge Casters Can be Added to Each Case Molded-In Logo Available 3 Models Available with the Following Depth Range: OLE2825S - from 13.50" to 15.50" Deep OLE2825M - from 17.50" to 23.50" Deep OLE2825D - from 25.50" to 31.50" Deep Available in Black, Silver, Blue, Standard Green, OD Green, Orange, Red, and Yellow

Suppliers

Company
Product
Description
Supplier Links
Expo Display Shipping Case - APBA-OLE5124 - Ameripack Corporation
Robbinsville, NJ, USA
Expo Display Shipping Case
APBA-OLE5124
Expo Display Shipping Case APBA-OLE5124
The first and most durable Expo Shipping cases we offer, the Expo series Display Shipping Cases are the industry choice for shipping and transporting graphics materials, trade show displays, banners, art, and other objects that don't fit into regular style cases. High-Density Polyethylene Plastic for Strength and Impact Resistance Overlap Lid Design Keeps Contents Secure at Variable Depths Withstand Temperatures From -80 degrees F to +180 degrees Solvent Resistant Plastic will not Blister or Peel Heavy-Duty Nylon-Web Belts with Quick Release Fasteners Recessed 3" Easy-Roll Wheels for Easy Handling Heavy-Duty Spring Loaded Handles High-Tech Eye-Catching Modular Look Up to 6 Edge Casters Can be Added to Each Case Molded-In Logo Available 3 Models Available with the Following Depth Range: OLE2825S - from 13.50" to 15.50" Deep OLE2825M - from 17.50" to 23.50" Deep OLE2825D - from 25.50" to 31.50" Deep Available in Black, Silver, Blue, Standard Green, OD Green, Orange, Red, and Yellow

The first and most durable Expo Shipping cases we offer, the Expo series Display Shipping Cases are the industry choice for shipping and transporting graphics materials, trade show displays, banners, art, and other objects that don't fit into regular style cases.

  • High-Density Polyethylene Plastic for Strength and Impact Resistance
  • Overlap Lid Design Keeps Contents Secure at Variable Depths
  • Withstand Temperatures From -80 degrees F to +180 degrees
  • Solvent Resistant Plastic will not Blister or Peel
  • Heavy-Duty Nylon-Web Belts with Quick Release Fasteners
  • Recessed 3" Easy-Roll Wheels for Easy Handling
  • Heavy-Duty Spring Loaded Handles
  • High-Tech Eye-Catching Modular Look
  • Up to 6 Edge Casters Can be Added to Each Case
  • Molded-In Logo Available
  • 3 Models Available with the Following Depth Range:
  • OLE2825S - from 13.50" to 15.50" Deep
  • OLE2825M - from 17.50" to 23.50" Deep
  • OLE2825D - from 25.50" to 31.50" Deep
  • Available in Black, Silver, Blue, Standard Green, OD Green, Orange, Red, and Yellow
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APBA-OLE5124
Product Name Expo Display Shipping Case
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details