Ameripack Corporation Heavy Duty Thermoform ATA Shipping Case APBA-2825M

Description
Ameripack's Heavy-duty Shipping Cases are designed and constructed to offer the ultimate in protection. Our shipping cases are rugged, light weight, and offer tremendous value for your shipping needs. These cases are formed from special tooling that add molded protective corner bumpers and stacking lugs into each case. These features ensure that the toughest part of the containers absorb impacts, instead of the case hardware or your components. We utilize our standard heavy-duty hardware, and, most importantly, our heavy-duty valance. The aluminum valance, the "backbone" of the case, provides better impact resistance than cases without valance or with a flat valance. Our unique hardware and mounting techniques virtually eliminate hardware damage and failure. Ameripack's durable and lightweight cases offer longer case life with lower shipping costs and lower cost of ownership. High-Density Polyethylene Plastic with Molded-In Bumpers and Stacking Features 2 1/8" Valance and Heavy-duty Hardware for High Quality Security Able to Meet Stringent ATA 300 - Cat. 1 and MIL Specifications Withstand Temperatures from -80 degrees F to +180 degrees Solvent, Moisture, and Water-Resistant Many Custom Options Including PRV Valves, Humidity Indicators, Interior Doors or Dividers, Stainless Steel Hardware, Molded in Logo, Card Holders and many other options available Total depth available from 17 to 23 inches in .125 inch increments Lid depth available from 6.5 to 7.5 inches in .125 inch increments Base depth available from 10.5 to 15.5 inches in .125 inch increments Available in Black, Silver, Red, Blue, Yellow, Orange, Green, and OD Green
Description
Ameripack's Heavy-duty Shipping Cases are designed and constructed to offer the ultimate in protection. Our shipping cases are rugged, light weight, and offer tremendous value for your shipping needs. These cases are formed from special tooling that add molded protective corner bumpers and stacking lugs into each case. These features ensure that the toughest part of the containers absorb impacts, instead of the case hardware or your components. We utilize our standard heavy-duty hardware, and, most importantly, our heavy-duty valance. The aluminum valance, the "backbone" of the case, provides better impact resistance than cases without valance or with a flat valance. Our unique hardware and mounting techniques virtually eliminate hardware damage and failure. Ameripack's durable and lightweight cases offer longer case life with lower shipping costs and lower cost of ownership. High-Density Polyethylene Plastic with Molded-In Bumpers and Stacking Features 2 1/8" Valance and Heavy-duty Hardware for High Quality Security Able to Meet Stringent ATA 300 - Cat. 1 and MIL Specifications Withstand Temperatures from -80 degrees F to +180 degrees Solvent, Moisture, and Water-Resistant Many Custom Options Including PRV Valves, Humidity Indicators, Interior Doors or Dividers, Stainless Steel Hardware, Molded in Logo, Card Holders and many other options available Total depth available from 17 to 23 inches in .125 inch increments Lid depth available from 6.5 to 7.5 inches in .125 inch increments Base depth available from 10.5 to 15.5 inches in .125 inch increments Available in Black, Silver, Red, Blue, Yellow, Orange, Green, and OD Green

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Thermoform ATA Shipping Case - APBA-2825M - Ameripack Corporation
Robbinsville, NJ, USA
Heavy Duty Thermoform ATA Shipping Case
APBA-2825M
Heavy Duty Thermoform ATA Shipping Case APBA-2825M
Ameripack's Heavy-duty Shipping Cases are designed and constructed to offer the ultimate in protection. Our shipping cases are rugged, light weight, and offer tremendous value for your shipping needs. These cases are formed from special tooling that add molded protective corner bumpers and stacking lugs into each case. These features ensure that the toughest part of the containers absorb impacts, instead of the case hardware or your components. We utilize our standard heavy-duty hardware, and, most importantly, our heavy-duty valance. The aluminum valance, the "backbone" of the case, provides better impact resistance than cases without valance or with a flat valance. Our unique hardware and mounting techniques virtually eliminate hardware damage and failure. Ameripack's durable and lightweight cases offer longer case life with lower shipping costs and lower cost of ownership. High-Density Polyethylene Plastic with Molded-In Bumpers and Stacking Features 2 1/8" Valance and Heavy-duty Hardware for High Quality Security Able to Meet Stringent ATA 300 - Cat. 1 and MIL Specifications Withstand Temperatures from -80 degrees F to +180 degrees Solvent, Moisture, and Water-Resistant Many Custom Options Including PRV Valves, Humidity Indicators, Interior Doors or Dividers, Stainless Steel Hardware, Molded in Logo, Card Holders and many other options available Total depth available from 17 to 23 inches in .125 inch increments Lid depth available from 6.5 to 7.5 inches in .125 inch increments Base depth available from 10.5 to 15.5 inches in .125 inch increments Available in Black, Silver, Red, Blue, Yellow, Orange, Green, and OD Green

Ameripack's Heavy-duty Shipping Cases are designed and constructed to offer the ultimate in protection. Our shipping cases are rugged, light weight, and offer tremendous value for your shipping needs. These cases are formed from special tooling that add molded protective corner bumpers and stacking lugs into each case. These features ensure that the toughest part of the containers absorb impacts, instead of the case hardware or your components. We utilize our standard heavy-duty hardware, and, most importantly, our heavy-duty valance. The aluminum valance, the "backbone" of the case, provides better impact resistance than cases without valance or with a flat valance. Our unique hardware and mounting techniques virtually eliminate hardware damage and failure. Ameripack's durable and lightweight cases offer longer case life with lower shipping costs and lower cost of ownership.

  • High-Density Polyethylene Plastic with Molded-In Bumpers and Stacking Features
  • 2 1/8" Valance and Heavy-duty Hardware for High Quality Security
  • Able to Meet Stringent ATA 300 - Cat. 1 and MIL Specifications
  • Withstand Temperatures from -80 degrees F to +180 degrees
  • Solvent, Moisture, and Water-Resistant
  • Many Custom Options Including PRV Valves, Humidity Indicators, Interior Doors or Dividers, Stainless Steel Hardware, Molded in Logo, Card Holders and many other options available
  • Total depth available from 17 to 23 inches in .125 inch increments
  • Lid depth available from 6.5 to 7.5 inches in .125 inch increments
  • Base depth available from 10.5 to 15.5 inches in .125 inch increments
  • Available in Black, Silver, Red, Blue, Yellow, Orange, Green, and OD Green
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APBA-2825M
Product Name Heavy Duty Thermoform ATA Shipping Case
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details