Ameripack Corporation 32-37" Flat Screen Case AP3S-3237LCD

Description
Accommodating 32" to 37" LCD screens, the AP3S-3237LCD Screen Case is rotationally molded of LLDPE Polyethylene for strength and durability. The interiors are designed to hold LCD screens in the desirable upright position with a universal interior foam padding system designed to configure easily for customized protection. The AP3-3237LCD Screen Case offers superb quality and construction and can be shipped standard UPS or Fed X. The case features a weather resistant gasketed tongue and groove valance, heavy-duty twist latches with a padlockable latch on each side, easy glide wheels for easy maneuvering, and one durable cushioned rubber over-molded handle in the front with two durable cushioned rubber over-molded handles on each side. This provides the perfect solution for storing your larger LCD screens in the storeroom or transporting to the trade show or conference center. Rotationally Molded of LLDPE Polyethylene for Strength and Durability Holds 32" to 37" LCD Screens in Desirable Upright Position Universal Foam Padding System for Easy Configuration Corner Wheels for Tilting and Easy Transport One Cushioned Rubber Over-Molded Tow Handle Two Cushioned Rubber Over-Molded Lifting Handles on Each Side Weather Resistant Gasketed Tongue and groove valance for Moisture Protection Heavy Duty Twist latches with One Padlockable Latch on Each Side Available in Black
Description
Accommodating 32" to 37" LCD screens, the AP3S-3237LCD Screen Case is rotationally molded of LLDPE Polyethylene for strength and durability. The interiors are designed to hold LCD screens in the desirable upright position with a universal interior foam padding system designed to configure easily for customized protection. The AP3-3237LCD Screen Case offers superb quality and construction and can be shipped standard UPS or Fed X. The case features a weather resistant gasketed tongue and groove valance, heavy-duty twist latches with a padlockable latch on each side, easy glide wheels for easy maneuvering, and one durable cushioned rubber over-molded handle in the front with two durable cushioned rubber over-molded handles on each side. This provides the perfect solution for storing your larger LCD screens in the storeroom or transporting to the trade show or conference center. Rotationally Molded of LLDPE Polyethylene for Strength and Durability Holds 32" to 37" LCD Screens in Desirable Upright Position Universal Foam Padding System for Easy Configuration Corner Wheels for Tilting and Easy Transport One Cushioned Rubber Over-Molded Tow Handle Two Cushioned Rubber Over-Molded Lifting Handles on Each Side Weather Resistant Gasketed Tongue and groove valance for Moisture Protection Heavy Duty Twist latches with One Padlockable Latch on Each Side Available in Black

Suppliers

Company
Product
Description
Supplier Links
32-37
Robbinsville, NJ, USA
32-37" Flat Screen Case
AP3S-3237LCD
32-37" Flat Screen Case AP3S-3237LCD
Accommodating 32" to 37" LCD screens, the AP3S-3237LCD Screen Case is rotationally molded of LLDPE Polyethylene for strength and durability. The interiors are designed to hold LCD screens in the desirable upright position with a universal interior foam padding system designed to configure easily for customized protection. The AP3-3237LCD Screen Case offers superb quality and construction and can be shipped standard UPS or Fed X. The case features a weather resistant gasketed tongue and groove valance, heavy-duty twist latches with a padlockable latch on each side, easy glide wheels for easy maneuvering, and one durable cushioned rubber over-molded handle in the front with two durable cushioned rubber over-molded handles on each side. This provides the perfect solution for storing your larger LCD screens in the storeroom or transporting to the trade show or conference center. Rotationally Molded of LLDPE Polyethylene for Strength and Durability Holds 32" to 37" LCD Screens in Desirable Upright Position Universal Foam Padding System for Easy Configuration Corner Wheels for Tilting and Easy Transport One Cushioned Rubber Over-Molded Tow Handle Two Cushioned Rubber Over-Molded Lifting Handles on Each Side Weather Resistant Gasketed Tongue and groove valance for Moisture Protection Heavy Duty Twist latches with One Padlockable Latch on Each Side Available in Black

Accommodating 32" to 37" LCD screens, the AP3S-3237LCD Screen Case is rotationally molded of LLDPE Polyethylene for strength and durability. The interiors are designed to hold LCD screens in the desirable upright position with a universal interior foam padding system designed to configure easily for customized protection. The AP3-3237LCD Screen Case offers superb quality and construction and can be shipped standard UPS or Fed X.
The case features a weather resistant gasketed tongue and groove valance, heavy-duty twist latches with a padlockable latch on each side, easy glide wheels for easy maneuvering, and one durable cushioned rubber over-molded handle in the front with two durable cushioned rubber over-molded handles on each side. This provides the perfect solution for storing your larger LCD screens in the storeroom or transporting to the trade show or conference center.

  • Rotationally Molded of LLDPE Polyethylene for Strength and Durability
  • Holds 32" to 37" LCD Screens in Desirable Upright Position
  • Universal Foam Padding System for Easy Configuration
  • Corner Wheels for Tilting and Easy Transport
  • One Cushioned Rubber Over-Molded Tow Handle
  • Two Cushioned Rubber Over-Molded Lifting Handles on Each Side
  • Weather Resistant Gasketed Tongue and groove valance for Moisture Protection
  • Heavy Duty Twist latches with One Padlockable Latch on Each Side
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP3S-3237LCD
Product Name 32-37" Flat Screen Case
Container Type Bin
Material Plastic; Polyethylene (PE)
Features MoistureBarrier; MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details