Ameripack Corporation 20-26" Flat Screen Case AP3S-2026LCD

Description
Accommodating 20" to 26" LCD screens, the AP3S-2026LCD Screen Case is rotationally molded of LLDPE Polyethylene for strength and durability. The interiors are designed to hold LCD screens in the desirable upright position with a universal interior foam padding system designed to configure easily for customized protection. The AP3S-2026LCD Screen Case offers superb quality and construction and can be shipped standard UPS or Fed X. The case features a weather resistant gasketed tongue and groove valance, heavy-duty twist latches with a padlockable latch on each side, easy glide wheels for easy maneuvering, and two durable cushioned rubber over-molded handles providing the perfect solution for storing your LCD screens in the storeroom or transporting to the trade show or conference center. Rotationally Molded of LLDPE Polyethylene for Strength and Durability Holds 20" to 26" LCD Screens in Desirable Upright Position Universal Foam Padding System for Easy Configuration Corner Wheels for Tilting and Easy Transport Two Cushioned Rubber Over-Molded End Handles Weather Resistant Gasketed Tongue and Groove Valance for Moisture Protection Heavy Duty Twist Latches with One Padlockable Latch on Each Side Available in Black
Description
Accommodating 20" to 26" LCD screens, the AP3S-2026LCD Screen Case is rotationally molded of LLDPE Polyethylene for strength and durability. The interiors are designed to hold LCD screens in the desirable upright position with a universal interior foam padding system designed to configure easily for customized protection. The AP3S-2026LCD Screen Case offers superb quality and construction and can be shipped standard UPS or Fed X. The case features a weather resistant gasketed tongue and groove valance, heavy-duty twist latches with a padlockable latch on each side, easy glide wheels for easy maneuvering, and two durable cushioned rubber over-molded handles providing the perfect solution for storing your LCD screens in the storeroom or transporting to the trade show or conference center. Rotationally Molded of LLDPE Polyethylene for Strength and Durability Holds 20" to 26" LCD Screens in Desirable Upright Position Universal Foam Padding System for Easy Configuration Corner Wheels for Tilting and Easy Transport Two Cushioned Rubber Over-Molded End Handles Weather Resistant Gasketed Tongue and Groove Valance for Moisture Protection Heavy Duty Twist Latches with One Padlockable Latch on Each Side Available in Black

Suppliers

Company
Product
Description
Supplier Links
20-26
Robbinsville, NJ, USA
20-26" Flat Screen Case
AP3S-2026LCD
20-26" Flat Screen Case AP3S-2026LCD
Accommodating 20" to 26" LCD screens, the AP3S-2026LCD Screen Case is rotationally molded of LLDPE Polyethylene for strength and durability. The interiors are designed to hold LCD screens in the desirable upright position with a universal interior foam padding system designed to configure easily for customized protection. The AP3S-2026LCD Screen Case offers superb quality and construction and can be shipped standard UPS or Fed X. The case features a weather resistant gasketed tongue and groove valance, heavy-duty twist latches with a padlockable latch on each side, easy glide wheels for easy maneuvering, and two durable cushioned rubber over-molded handles providing the perfect solution for storing your LCD screens in the storeroom or transporting to the trade show or conference center. Rotationally Molded of LLDPE Polyethylene for Strength and Durability Holds 20" to 26" LCD Screens in Desirable Upright Position Universal Foam Padding System for Easy Configuration Corner Wheels for Tilting and Easy Transport Two Cushioned Rubber Over-Molded End Handles Weather Resistant Gasketed Tongue and Groove Valance for Moisture Protection Heavy Duty Twist Latches with One Padlockable Latch on Each Side Available in Black

Accommodating 20" to 26" LCD screens, the AP3S-2026LCD Screen Case is rotationally molded of LLDPE Polyethylene for strength and durability. The interiors are designed to hold LCD screens in the desirable upright position with a universal interior foam padding system designed to configure easily for customized protection. The AP3S-2026LCD Screen Case offers superb quality and construction and can be shipped standard UPS or Fed X.
The case features a weather resistant gasketed tongue and groove valance, heavy-duty twist latches with a padlockable latch on each side, easy glide wheels for easy maneuvering, and two durable cushioned rubber over-molded handles providing the perfect solution for storing your LCD screens in the storeroom or transporting to the trade show or conference center.

  • Rotationally Molded of LLDPE Polyethylene for Strength and Durability
  • Holds 20" to 26" LCD Screens in Desirable Upright Position
  • Universal Foam Padding System for Easy Configuration
  • Corner Wheels for Tilting and Easy Transport
  • Two Cushioned Rubber Over-Molded End Handles
  • Weather Resistant Gasketed Tongue and Groove Valance for Moisture Protection
  • Heavy Duty Twist Latches with One Padlockable Latch on Each Side
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP3S-2026LCD
Product Name 20-26" Flat Screen Case
Container Type Bin
Material Plastic; Polyethylene (PE)
Features MoistureBarrier; MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details