Ameripack Corporation Military Standard Case AP3R5030-24B

Description
These Mil-Standard cases were designed to meet the most demanding military specifications. They are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 3R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. Waterproof and dust tight design (MIL-C-4150J) LLDPE Polyethylene impact resistant UV, solvents, corrosion, fungus resistant (MIL-STD-810F) Manual Pressure Relief Valves Resistant to impact damage (MIL-STD-810F) Steel, Padlockable Latches Available in Black
Description
These Mil-Standard cases were designed to meet the most demanding military specifications. They are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 3R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. Waterproof and dust tight design (MIL-C-4150J) LLDPE Polyethylene impact resistant UV, solvents, corrosion, fungus resistant (MIL-STD-810F) Manual Pressure Relief Valves Resistant to impact damage (MIL-STD-810F) Steel, Padlockable Latches Available in Black

Suppliers

Company
Product
Description
Supplier Links
Military Standard Case - AP3R5030-24B - Ameripack Corporation
Robbinsville, NJ, USA
Military Standard Case
AP3R5030-24B
Military Standard Case AP3R5030-24B
These Mil-Standard cases were designed to meet the most demanding military specifications. They are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 3R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. Waterproof and dust tight design (MIL-C-4150J) LLDPE Polyethylene impact resistant UV, solvents, corrosion, fungus resistant (MIL-STD-810F) Manual Pressure Relief Valves Resistant to impact damage (MIL-STD-810F) Steel, Padlockable Latches Available in Black

These Mil-Standard cases were designed to meet the most demanding military specifications. They are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions.
The 3R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications.

  • Waterproof and dust tight design (MIL-C-4150J)
  • LLDPE Polyethylene impact resistant
  • UV, solvents, corrosion, fungus resistant (MIL-STD-810F)
  • Manual Pressure Relief Valves
  • Resistant to impact damage (MIL-STD-810F)
  • Steel, Padlockable Latches
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP3R5030-24B
Product Name Military Standard Case
Material Polypropylene (PP)
Features HeavyDuty; MoistureBarrier; MoistureResistant
Application General; MilSpec
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details