Ameripack Corporation Military Standard Case AP3R4024-24B

Description
These Mil-Standard cases were designed to meet the most demanding military specifications. They are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 3R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. Waterproof and dust tight design (MIL-C-4150J) LLDPE Polyethylene impact resistant UV, solvents, corrosion, fungus resistant (MIL-STD-810F) Manual Pressure Relief Valves Resistant to impact damage (MIL-STD-810F) Steel, Padlockable Latches Available in Black
Description
These Mil-Standard cases were designed to meet the most demanding military specifications. They are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 3R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. Waterproof and dust tight design (MIL-C-4150J) LLDPE Polyethylene impact resistant UV, solvents, corrosion, fungus resistant (MIL-STD-810F) Manual Pressure Relief Valves Resistant to impact damage (MIL-STD-810F) Steel, Padlockable Latches Available in Black

Suppliers

Company
Product
Description
Supplier Links
Military Standard Case - AP3R4024-24B - Ameripack Corporation
Robbinsville, NJ, USA
Military Standard Case
AP3R4024-24B
Military Standard Case AP3R4024-24B
These Mil-Standard cases were designed to meet the most demanding military specifications. They are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 3R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. Waterproof and dust tight design (MIL-C-4150J) LLDPE Polyethylene impact resistant UV, solvents, corrosion, fungus resistant (MIL-STD-810F) Manual Pressure Relief Valves Resistant to impact damage (MIL-STD-810F) Steel, Padlockable Latches Available in Black

These Mil-Standard cases were designed to meet the most demanding military specifications. They are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions.
The 3R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications.

  • Waterproof and dust tight design (MIL-C-4150J)
  • LLDPE Polyethylene impact resistant
  • UV, solvents, corrosion, fungus resistant (MIL-STD-810F)
  • Manual Pressure Relief Valves
  • Resistant to impact damage (MIL-STD-810F)
  • Steel, Padlockable Latches
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP3R4024-24B
Product Name Military Standard Case
Material Polypropylene (PP)
Features HeavyDuty; MoistureBarrier; MoistureResistant
Application General; MilSpec
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details