Ameripack Corporation Military Standard Case AP3R3214-15B

Description
These Mil-Standard cases were designed to meet the most demanding military specifications. They are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 3R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. Waterproof and dust tight design (MIL-C-4150J) LLDPE Polyethylene impact resistant UV, solvents, corrosion, fungus resistant (MIL-STD-810F) Manual Pressure Relief Valves Resistant to impact damage (MIL-STD-810F) Steel, Padlockable Latches Wheels & Retractable Handle are Standard Available in Black
Description
These Mil-Standard cases were designed to meet the most demanding military specifications. They are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 3R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. Waterproof and dust tight design (MIL-C-4150J) LLDPE Polyethylene impact resistant UV, solvents, corrosion, fungus resistant (MIL-STD-810F) Manual Pressure Relief Valves Resistant to impact damage (MIL-STD-810F) Steel, Padlockable Latches Wheels & Retractable Handle are Standard Available in Black

Suppliers

Company
Product
Description
Supplier Links
Military Standard Case - AP3R3214-15B - Ameripack Corporation
Robbinsville, NJ, USA
Military Standard Case
AP3R3214-15B
Military Standard Case AP3R3214-15B
These Mil-Standard cases were designed to meet the most demanding military specifications. They are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 3R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. Waterproof and dust tight design (MIL-C-4150J) LLDPE Polyethylene impact resistant UV, solvents, corrosion, fungus resistant (MIL-STD-810F) Manual Pressure Relief Valves Resistant to impact damage (MIL-STD-810F) Steel, Padlockable Latches Wheels & Retractable Handle are Standard Available in Black

These Mil-Standard cases were designed to meet the most demanding military specifications. They are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions.
The 3R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications.

  • Waterproof and dust tight design (MIL-C-4150J)
  • LLDPE Polyethylene impact resistant
  • UV, solvents, corrosion, fungus resistant (MIL-STD-810F)
  • Manual Pressure Relief Valves
  • Resistant to impact damage (MIL-STD-810F)
  • Steel, Padlockable Latches
  • Wheels & Retractable Handle are Standard
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP3R3214-15B
Product Name Military Standard Case
Material Polypropylene (PP)
Features HeavyDuty; MoistureBarrier; MoistureResistant
Application General; MilSpec
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Transit Cases - 2878373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 10.12 inch (257 mm)
View Details