Ameripack Corporation Small Military Standard Case AP3I-0907-4B

Description
The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge, patent pending "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F). Waterproof and Dust Tight Design (MIL-C-4150J) Continuous Molded-in Hinge for Added Protection Patented Trigger Release Latch System Snap-Down Rubber Over-Molded Cushion Grip Handle Automatic Pressure Equalization Valve (MIL-STD-648C) Resistant to UV, Solvents, Corrosion, and Fungus (MIL-STD-810F) Resistant to Impact Damage (MIL-STD-810F) Lockable with a padlock Available in Black
Description
The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge, patent pending "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F). Waterproof and Dust Tight Design (MIL-C-4150J) Continuous Molded-in Hinge for Added Protection Patented Trigger Release Latch System Snap-Down Rubber Over-Molded Cushion Grip Handle Automatic Pressure Equalization Valve (MIL-STD-648C) Resistant to UV, Solvents, Corrosion, and Fungus (MIL-STD-810F) Resistant to Impact Damage (MIL-STD-810F) Lockable with a padlock Available in Black

Suppliers

Company
Product
Description
Supplier Links
Small Military Standard Case - AP3I-0907-4B - Ameripack Corporation
Robbinsville, NJ, USA
Small Military Standard Case
AP3I-0907-4B
Small Military Standard Case AP3I-0907-4B
The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge, patent pending "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F). Waterproof and Dust Tight Design (MIL-C-4150J) Continuous Molded-in Hinge for Added Protection Patented Trigger Release Latch System Snap-Down Rubber Over-Molded Cushion Grip Handle Automatic Pressure Equalization Valve (MIL-STD-648C) Resistant to UV, Solvents, Corrosion, and Fungus (MIL-STD-810F) Resistant to Impact Damage (MIL-STD-810F) Lockable with a padlock Available in Black

The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge, patent pending "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F).

  • Waterproof and Dust Tight Design (MIL-C-4150J)
  • Continuous Molded-in Hinge for Added Protection
  • Patented Trigger Release Latch System
  • Snap-Down Rubber Over-Molded Cushion Grip Handle
  • Automatic Pressure Equalization Valve (MIL-STD-648C)
  • Resistant to UV, Solvents, Corrosion, and Fungus (MIL-STD-810F)
  • Resistant to Impact Damage (MIL-STD-810F)
  • Lockable with a padlock
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP3I-0907-4B
Product Name Small Military Standard Case
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details