Ameripack Corporation Military Standard Weapons Case AP2R-5212-7

Description
These Mil-Standard cases were designed to meet the most demanding military specifications, they are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 2R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. These cases come with either single or double layered convoluted foam interiors and are available in OD Green, Desert Tan and Black versions. These models also come standard with TSA recognized and accepted locking latches in place of stainless steel padlockable latches. Convenient, Sturdy Wheels Comfortable Over-molded Tow Handle Over-Sized Carrying Handle Waterproof and Dust Tight Design (MIL-C-4150J) LLDPE Polyethylene Impact Resistant Resistant to UV, Solvents, Corrosion, Fungus (MIL-STD-810F) Automatic Pressure Relief Valve Resistant to Impact Damage (MIL-STD-810F) TSA Recognized and Accepted Locks ATA Rated Available in Black, OD Green, and Desert Tan
Description
These Mil-Standard cases were designed to meet the most demanding military specifications, they are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 2R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. These cases come with either single or double layered convoluted foam interiors and are available in OD Green, Desert Tan and Black versions. These models also come standard with TSA recognized and accepted locking latches in place of stainless steel padlockable latches. Convenient, Sturdy Wheels Comfortable Over-molded Tow Handle Over-Sized Carrying Handle Waterproof and Dust Tight Design (MIL-C-4150J) LLDPE Polyethylene Impact Resistant Resistant to UV, Solvents, Corrosion, Fungus (MIL-STD-810F) Automatic Pressure Relief Valve Resistant to Impact Damage (MIL-STD-810F) TSA Recognized and Accepted Locks ATA Rated Available in Black, OD Green, and Desert Tan

Suppliers

Company
Product
Description
Supplier Links
Military Standard Weapons Case - AP2R-5212-7 - Ameripack Corporation
Robbinsville, NJ, USA
Military Standard Weapons Case
AP2R-5212-7
Military Standard Weapons Case AP2R-5212-7
These Mil-Standard cases were designed to meet the most demanding military specifications, they are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 2R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. These cases come with either single or double layered convoluted foam interiors and are available in OD Green, Desert Tan and Black versions. These models also come standard with TSA recognized and accepted locking latches in place of stainless steel padlockable latches. Convenient, Sturdy Wheels Comfortable Over-molded Tow Handle Over-Sized Carrying Handle Waterproof and Dust Tight Design (MIL-C-4150J) LLDPE Polyethylene Impact Resistant Resistant to UV, Solvents, Corrosion, Fungus (MIL-STD-810F) Automatic Pressure Relief Valve Resistant to Impact Damage (MIL-STD-810F) TSA Recognized and Accepted Locks ATA Rated Available in Black, OD Green, and Desert Tan

These Mil-Standard cases were designed to meet the most demanding military specifications, they are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions.
The 2R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications.
These cases come with either single or double layered convoluted foam interiors and are available in OD Green, Desert Tan and Black versions. These models also come standard with TSA recognized and accepted locking latches in place of stainless steel padlockable latches.

  • Convenient, Sturdy Wheels
  • Comfortable Over-molded Tow Handle
  • Over-Sized Carrying Handle
  • Waterproof and Dust Tight Design (MIL-C-4150J)
  • LLDPE Polyethylene Impact Resistant
  • Resistant to UV, Solvents, Corrosion, Fungus (MIL-STD-810F)
  • Automatic Pressure Relief Valve
  • Resistant to Impact Damage (MIL-STD-810F)
  • TSA Recognized and Accepted Locks
  • ATA Rated
  • Available in Black, OD Green, and Desert Tan
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP2R-5212-7
Product Name Military Standard Weapons Case
Material Polypropylene (PP)
Features HeavyDuty; MoistureBarrier; MoistureResistant
Application General; MilSpec
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details