Ameripack Corporation Military Standard Rifle Case AP2R-4417-8

Description
These Mil-Standard cases were designed to meet the most demanding military specifications, they are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 2R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. These models come standard with TSA recognized and accepted locking latches in place of stainless steel padlockable latches. Dual layered foam for added protection Convenient, sturdy wheels Comfortable over-molded tow and carrying handle Waterproof and dust tight design (MIL-C-4150J) LLDPE Polyethylene impact resistant Resistant to UV, solvents, corrosion, fungus (MIL-STD-810F) Automatic Pressure Relief Valves Resistant to impact damage (MIL-STD-810F) TSA recognized and accepted locks ATA Rated Includes Wheels & Pull Handle Standard Available in Black, OD Green, and Desert Tan
Description
These Mil-Standard cases were designed to meet the most demanding military specifications, they are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 2R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. These models come standard with TSA recognized and accepted locking latches in place of stainless steel padlockable latches. Dual layered foam for added protection Convenient, sturdy wheels Comfortable over-molded tow and carrying handle Waterproof and dust tight design (MIL-C-4150J) LLDPE Polyethylene impact resistant Resistant to UV, solvents, corrosion, fungus (MIL-STD-810F) Automatic Pressure Relief Valves Resistant to impact damage (MIL-STD-810F) TSA recognized and accepted locks ATA Rated Includes Wheels & Pull Handle Standard Available in Black, OD Green, and Desert Tan

Suppliers

Company
Product
Description
Supplier Links
Military Standard Rifle Case - AP2R-4417-8 - Ameripack Corporation
Robbinsville, NJ, USA
Military Standard Rifle Case
AP2R-4417-8
Military Standard Rifle Case AP2R-4417-8
These Mil-Standard cases were designed to meet the most demanding military specifications, they are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions. The 2R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications. These models come standard with TSA recognized and accepted locking latches in place of stainless steel padlockable latches. Dual layered foam for added protection Convenient, sturdy wheels Comfortable over-molded tow and carrying handle Waterproof and dust tight design (MIL-C-4150J) LLDPE Polyethylene impact resistant Resistant to UV, solvents, corrosion, fungus (MIL-STD-810F) Automatic Pressure Relief Valves Resistant to impact damage (MIL-STD-810F) TSA recognized and accepted locks ATA Rated Includes Wheels & Pull Handle Standard Available in Black, OD Green, and Desert Tan

These Mil-Standard cases were designed to meet the most demanding military specifications, they are roto-molded for strength and durability, airtight and water proof with solid stainless steel latches and hinges that will withstand the most demanding shipping conditions.
The 2R Mil-Std. Cases are molded of (LLDPE) polyethylene impact resistant / UV stabilized material and meet or exceed MIL-STD 810 and MIL-C-4150J specifications.

These models come standard with TSA recognized and accepted locking latches in place of stainless steel padlockable latches.

  • Dual layered foam for added protection
  • Convenient, sturdy wheels
  • Comfortable over-molded tow and carrying handle
  • Waterproof and dust tight design (MIL-C-4150J)
  • LLDPE Polyethylene impact resistant
  • Resistant to UV, solvents, corrosion, fungus (MIL-STD-810F)
  • Automatic Pressure Relief Valves
  • Resistant to impact damage (MIL-STD-810F)
  • TSA recognized and accepted locks
  • ATA Rated
  • Includes Wheels & Pull Handle Standard
  • Available in Black, OD Green, and Desert Tan
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP2R-4417-8
Product Name Military Standard Rifle Case
Material Polypropylene (PP)
Features HeavyDuty; MoistureBarrier; MoistureResistant
Application General; MilSpec
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details