Ameripack Corporation Roto-Molded Cases AP2727-1304

Description
Ameripack is recognized worldwide for having the most durable, most innovative Rotationally Molded Shipping and Storage Containers. Ameripack offers the largest assortment of sizes available from any source. We will work closely with you to define, develop and provide the perfect solution to your on-going packing and storage requirements. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Ameripacks innovative solutions like our patented, large plastic handles which make them easy to grab while wearing mop gloves, or our patented edge caster system that allows container stacking cannot be found with any of our competitors and makes Ameripack the #1 choice of rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, 4 X 6 Card Holder, Padlock Hasp, and Molded from White Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Description
Ameripack is recognized worldwide for having the most durable, most innovative Rotationally Molded Shipping and Storage Containers. Ameripack offers the largest assortment of sizes available from any source. We will work closely with you to define, develop and provide the perfect solution to your on-going packing and storage requirements. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Ameripacks innovative solutions like our patented, large plastic handles which make them easy to grab while wearing mop gloves, or our patented edge caster system that allows container stacking cannot be found with any of our competitors and makes Ameripack the #1 choice of rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, 4 X 6 Card Holder, Padlock Hasp, and Molded from White Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Suppliers

Company
Product
Description
Supplier Links
Roto-Molded Cases - AP2727-1304 - Ameripack Corporation
Robbinsville, NJ, USA
Roto-Molded Cases
AP2727-1304
Roto-Molded Cases AP2727-1304
Ameripack is recognized worldwide for having the most durable, most innovative Rotationally Molded Shipping and Storage Containers. Ameripack offers the largest assortment of sizes available from any source. We will work closely with you to define, develop and provide the perfect solution to your on-going packing and storage requirements. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Ameripacks innovative solutions like our patented, large plastic handles which make them easy to grab while wearing mop gloves, or our patented edge caster system that allows container stacking cannot be found with any of our competitors and makes Ameripack the #1 choice of rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, 4 X 6 Card Holder, Padlock Hasp, and Molded from White Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Ameripack is recognized worldwide for having the most durable, most innovative Rotationally Molded Shipping and Storage Containers. Ameripack offers the largest assortment of sizes available from any source. We will work closely with you to define, develop and provide the perfect solution to your on-going packing and storage requirements. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These containers also conform to the specifications of many Mil-Specifications and Federal standards.
Ameripacks innovative solutions like our patented, large plastic handles which make them easy to grab while wearing mop gloves, or our patented edge caster system that allows container stacking cannot be found with any of our competitors and makes Ameripack the #1 choice of rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry.

  • Thicker Corners Reduce Container Damage
  • Thinner Walls Reduce Overall Weight
  • Hinged or Removable Lid
  • Black EM-Coated Hardware Standard
  • Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features!
  • Case Pictured with Standard Black Hardware, Hinged Lid, 4 X 6 Card Holder, Padlock Hasp, and Molded from White Polyethylene
  • Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP2727-1304
Product Name Roto-Molded Cases
Material Plastic; Polyethylene (PE)
Features MoistureBarrier; MoistureResistant
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2878362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 7.6 inch (193 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details