Ameripack Corporation Low Profile ATA Case AP1S-R6020W

Description
These tough as nails cases are designed for real abuse. LP Series Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection. Roto-molded case construction allows for unique features while maintaining a very competitive price. The new roto molded cases feature a molded-in unbreakable carrying handle and integrated valance design which incorporates the new patent-pending latching system. These latches are made with an indestructible material, easy to operate and can take the rigors of the road. Each case has roller blade style wheels for easy transport. With the new corner cleat system keyboardists can easily adjust the cleat positions to accommodate a variety of dimensions. Molded-In Unbreakable Carrying Handle and Valance Fiberglass Reinforced Nylon Trigger Release Latching System Roller Blade Style Wheels Corner Cleats for Easy Interior Customizing Available in Black
Description
These tough as nails cases are designed for real abuse. LP Series Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection. Roto-molded case construction allows for unique features while maintaining a very competitive price. The new roto molded cases feature a molded-in unbreakable carrying handle and integrated valance design which incorporates the new patent-pending latching system. These latches are made with an indestructible material, easy to operate and can take the rigors of the road. Each case has roller blade style wheels for easy transport. With the new corner cleat system keyboardists can easily adjust the cleat positions to accommodate a variety of dimensions. Molded-In Unbreakable Carrying Handle and Valance Fiberglass Reinforced Nylon Trigger Release Latching System Roller Blade Style Wheels Corner Cleats for Easy Interior Customizing Available in Black

Suppliers

Company
Product
Description
Supplier Links
Low Profile ATA Case - AP1S-R6020W - Ameripack Corporation
Robbinsville, NJ, USA
Low Profile ATA Case
AP1S-R6020W
Low Profile ATA Case AP1S-R6020W
These tough as nails cases are designed for real abuse. LP Series Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection. Roto-molded case construction allows for unique features while maintaining a very competitive price. The new roto molded cases feature a molded-in unbreakable carrying handle and integrated valance design which incorporates the new patent-pending latching system. These latches are made with an indestructible material, easy to operate and can take the rigors of the road. Each case has roller blade style wheels for easy transport. With the new corner cleat system keyboardists can easily adjust the cleat positions to accommodate a variety of dimensions. Molded-In Unbreakable Carrying Handle and Valance Fiberglass Reinforced Nylon Trigger Release Latching System Roller Blade Style Wheels Corner Cleats for Easy Interior Customizing Available in Black

These tough as nails cases are designed for real abuse. LP Series Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection.
Roto-molded case construction allows for unique features while maintaining a very competitive price. The new roto molded cases feature a molded-in unbreakable carrying handle and integrated valance design which incorporates the new patent-pending latching system. These latches are made with an indestructible material, easy to operate and can take the rigors of the road. Each case has roller blade style wheels for easy transport. With the new corner cleat system keyboardists can easily adjust the cleat positions to accommodate a variety of dimensions.

  • Molded-In Unbreakable Carrying Handle and Valance
  • Fiberglass Reinforced Nylon Trigger Release Latching System
  • Roller Blade Style Wheels
  • Corner Cleats for Easy Interior Customizing
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP1S-R6020W
Product Name Low Profile ATA Case
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details