Ameripack Corporation Roto Mold Case AP1414-0705

Description
Ameripack’s premium AP1414-0705 ATA rated Roto Mold Case is covered by a lifetime warranty. This high-quality case was skillfully manufactured with 12.50x12.50x20.50 outside dimensions to craft a lightweight, yet extremely protective case. The 9.75x9.75x18.75 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts. Ameripack is recognized worldwide for having the most durable, most innovative Rotationally Molded Shipping and Transit Containers. We offer unlimited custom case configurations, including a wide selection of colors, shapes, and sizes, as well as customized foam interiors to accommodate the transportation of specialized equipment. Our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage requirements. All Roto-Molded Shipping and Carrying Cases are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards, including 810F MIL-SPEC. Ameripack is the source for innovative solutions to many problematic areas which can be found with our competitors. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Swat Teams, Police and Fire, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from White Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Description
Ameripack’s premium AP1414-0705 ATA rated Roto Mold Case is covered by a lifetime warranty. This high-quality case was skillfully manufactured with 12.50x12.50x20.50 outside dimensions to craft a lightweight, yet extremely protective case. The 9.75x9.75x18.75 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts. Ameripack is recognized worldwide for having the most durable, most innovative Rotationally Molded Shipping and Transit Containers. We offer unlimited custom case configurations, including a wide selection of colors, shapes, and sizes, as well as customized foam interiors to accommodate the transportation of specialized equipment. Our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage requirements. All Roto-Molded Shipping and Carrying Cases are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards, including 810F MIL-SPEC. Ameripack is the source for innovative solutions to many problematic areas which can be found with our competitors. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Swat Teams, Police and Fire, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from White Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Suppliers

Company
Product
Description
Supplier Links
Roto Mold Case - AP1414-0705 - Ameripack Corporation
Robbinsville, NJ, USA
Roto Mold Case
AP1414-0705
Roto Mold Case AP1414-0705
Ameripack’s premium AP1414-0705 ATA rated Roto Mold Case is covered by a lifetime warranty. This high-quality case was skillfully manufactured with 12.50x12.50x20.50 outside dimensions to craft a lightweight, yet extremely protective case. The 9.75x9.75x18.75 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts. Ameripack is recognized worldwide for having the most durable, most innovative Rotationally Molded Shipping and Transit Containers. We offer unlimited custom case configurations, including a wide selection of colors, shapes, and sizes, as well as customized foam interiors to accommodate the transportation of specialized equipment. Our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage requirements. All Roto-Molded Shipping and Carrying Cases are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards, including 810F MIL-SPEC. Ameripack is the source for innovative solutions to many problematic areas which can be found with our competitors. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Swat Teams, Police and Fire, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from White Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Ameripack’s premium AP1414-0705 ATA rated Roto Mold Case is covered by a lifetime warranty. This high-quality case was skillfully manufactured with 12.50x12.50x20.50 outside dimensions to craft a lightweight, yet extremely protective case. The 9.75x9.75x18.75 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts.
Ameripack is recognized worldwide for having the most durable, most innovative Rotationally Molded Shipping and Transit Containers. We offer unlimited custom case configurations, including a wide selection of colors, shapes, and sizes, as well as customized foam interiors to accommodate the transportation of specialized equipment. Our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage requirements. All Roto-Molded Shipping and Carrying Cases are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards, including 810F MIL-SPEC.
Ameripack is the source for innovative solutions to many problematic areas which can be found with our competitors. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Swat Teams, Police and Fire, as well as throughout the commercial industry.

  • Thicker Corners Reduce Container Damage
  • Thinner Walls Reduce Overall Weight
  • Hinged or Removable Lid
  • Black EM-Coated Hardware Standard
  • Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features!
  • Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from White Polyethylene
  • Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP1414-0705
Product Name Roto Mold Case
Material Plastic; Polyethylene (PE)
Features MoistureBarrier; MoistureResistant
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details