Ameripack Corporation Roto Mold Case Ap1410-0704

Description
Ameripack’s premium AP1410-0704 Military Spec Roto Mold Case is watertight and covered by a lifetime warranty. This high-quality 10lb case was skillfully manufactured with 17.75x12.75x12.25 outside dimensions to craft a lightweight, yet extremely protective case. The 14.25x9.50x10.75 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts. Ameripack is recognized worldwide for having the most durable, most innovative Rotationally Molded Shipping and Storage Cases. Each and every one of our cases have been designed, tested and proven - in the lab and on the ground - to withstand impact, rough handling, and the elements. Our engineers have paid attention to every detail. Nowhere is that more apparent than in the cutting-edge features that come with every standard case. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Ameripack is the source for innovative solutions to many problematic areas which can be found with our competitors. Ameripack’s patented, large plastic handles, make our containers easy to grip while wearing mop gloves and our patented edge caster system allows container stacking which cannot be found with any of our competition. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Black Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Description
Ameripack’s premium AP1410-0704 Military Spec Roto Mold Case is watertight and covered by a lifetime warranty. This high-quality 10lb case was skillfully manufactured with 17.75x12.75x12.25 outside dimensions to craft a lightweight, yet extremely protective case. The 14.25x9.50x10.75 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts. Ameripack is recognized worldwide for having the most durable, most innovative Rotationally Molded Shipping and Storage Cases. Each and every one of our cases have been designed, tested and proven - in the lab and on the ground - to withstand impact, rough handling, and the elements. Our engineers have paid attention to every detail. Nowhere is that more apparent than in the cutting-edge features that come with every standard case. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Ameripack is the source for innovative solutions to many problematic areas which can be found with our competitors. Ameripack’s patented, large plastic handles, make our containers easy to grip while wearing mop gloves and our patented edge caster system allows container stacking which cannot be found with any of our competition. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Black Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Suppliers

Company
Product
Description
Supplier Links
Roto Mold Case - Ap1410-0704 - Ameripack Corporation
Robbinsville, NJ, USA
Roto Mold Case
Ap1410-0704
Roto Mold Case Ap1410-0704
Ameripack’s premium AP1410-0704 Military Spec Roto Mold Case is watertight and covered by a lifetime warranty. This high-quality 10lb case was skillfully manufactured with 17.75x12.75x12.25 outside dimensions to craft a lightweight, yet extremely protective case. The 14.25x9.50x10.75 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts. Ameripack is recognized worldwide for having the most durable, most innovative Rotationally Molded Shipping and Storage Cases. Each and every one of our cases have been designed, tested and proven - in the lab and on the ground - to withstand impact, rough handling, and the elements. Our engineers have paid attention to every detail. Nowhere is that more apparent than in the cutting-edge features that come with every standard case. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Ameripack is the source for innovative solutions to many problematic areas which can be found with our competitors. Ameripack’s patented, large plastic handles, make our containers easy to grip while wearing mop gloves and our patented edge caster system allows container stacking which cannot be found with any of our competition. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Black Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Ameripack’s premium AP1410-0704 Military Spec Roto Mold Case is watertight and covered by a lifetime warranty. This high-quality 10lb case was skillfully manufactured with 17.75x12.75x12.25 outside dimensions to craft a lightweight, yet extremely protective case. The 14.25x9.50x10.75 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts.
Ameripack is recognized worldwide for having the most durable, most innovative Rotationally Molded Shipping and Storage Cases. Each and every one of our cases have been designed, tested and proven - in the lab and on the ground - to withstand impact, rough handling, and the elements. Our engineers have paid attention to every detail. Nowhere is that more apparent than in the cutting-edge features that come with every standard case. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs.
All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. These containers also conform to the specifications of many Mil-Specifications and Federal standards.
Ameripack is the source for innovative solutions to many problematic areas which can be found with our competitors. Ameripack’s patented, large plastic handles, make our containers easy to grip while wearing mop gloves and our patented edge caster system allows container stacking which cannot be found with any of our competition. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry.

  • Thicker Corners Reduce Container Damage
  • Thinner Walls Reduce Overall Weight
  • Hinged or Removable Lid
  • Black EM-Coated Hardware Standard
  • Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features!
  • Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Black Polyethylene
  • Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number Ap1410-0704
Product Name Roto Mold Case
Material Plastic; Polyethylene (PE)
Features MoistureBarrier; MoistureResistant
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details