Ameripack Corporation Roto Mold Case AP1212-1204

Description
Ameripack’s AP1212-1204 Roto Mold Case is watertight and ATA rated. This premium case was expertly created with 15.25x15.63x17 outside dimensions to craft a manageable, extremely protective case. The 12x12.38x15.50 inside dimensions allow for safe storage and have the option of standard layered foam or custom foam inserts. In addition this Carrying Case also offers other options which can include Pad Locks and Panel Ring Kits. Ameripack is internationally known for having the most durable, most innovative Rotationally Molded Shipping and Carrying Cases. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs All Roto-Molded Shipping and Storage Containers are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards, including 810F MIL-SPEC. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Dark Grey Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Description
Ameripack’s AP1212-1204 Roto Mold Case is watertight and ATA rated. This premium case was expertly created with 15.25x15.63x17 outside dimensions to craft a manageable, extremely protective case. The 12x12.38x15.50 inside dimensions allow for safe storage and have the option of standard layered foam or custom foam inserts. In addition this Carrying Case also offers other options which can include Pad Locks and Panel Ring Kits. Ameripack is internationally known for having the most durable, most innovative Rotationally Molded Shipping and Carrying Cases. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs All Roto-Molded Shipping and Storage Containers are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards, including 810F MIL-SPEC. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Dark Grey Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Suppliers

Company
Product
Description
Supplier Links
Roto Mold Case - AP1212-1204 - Ameripack Corporation
Robbinsville, NJ, USA
Roto Mold Case
AP1212-1204
Roto Mold Case AP1212-1204
Ameripack’s AP1212-1204 Roto Mold Case is watertight and ATA rated. This premium case was expertly created with 15.25x15.63x17 outside dimensions to craft a manageable, extremely protective case. The 12x12.38x15.50 inside dimensions allow for safe storage and have the option of standard layered foam or custom foam inserts. In addition this Carrying Case also offers other options which can include Pad Locks and Panel Ring Kits. Ameripack is internationally known for having the most durable, most innovative Rotationally Molded Shipping and Carrying Cases. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs All Roto-Molded Shipping and Storage Containers are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards, including 810F MIL-SPEC. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Dark Grey Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Ameripack’s AP1212-1204 Roto Mold Case is watertight and ATA rated. This premium case was expertly created with 15.25x15.63x17 outside dimensions to craft a manageable, extremely protective case. The 12x12.38x15.50 inside dimensions allow for safe storage and have the option of standard layered foam or custom foam inserts. In addition this Carrying Case also offers other options which can include Pad Locks and Panel Ring Kits.
Ameripack is internationally known for having the most durable, most innovative Rotationally Molded Shipping and Carrying Cases. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs
All Roto-Molded Shipping and Storage Containers are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards, including 810F MIL-SPEC.
Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry.

  • Thicker Corners Reduce Container Damage
  • Thinner Walls Reduce Overall Weight
  • Hinged or Removable Lid
  • Black EM-Coated Hardware Standard
  • Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features!
  • Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Dark Grey Polyethylene
  • Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP1212-1204
Product Name Roto Mold Case
Material Plastic; Polyethylene (PE)
Features MoistureBarrier; MoistureResistant
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 232276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 3.94 inch (100 mm)
Length 11.81 inch (300 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details