Ameripack Corporation Roto Mold Case AP1010-1405

Description
Ameripack's high quality AP1010-1405 Roto Mold Case is available with a large variety of custom features to fit any need. This Rotationally Molded case is designed with 13 x 13 x 20.25 outside dimensions to construct a resilent case that is easily manageable and portable. These tough as nails cases are designed for real abuse. Ameripack's Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection. Ameripack also offers custom foam design and custom foam inserts to fit any need, any project, anytime. Our professional staff will work with you to create the perfect solution for any requirement. All of Ameripack's Roto-Molded Shipping and Carrying Cases are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards, including 810F MIL-SPEC. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Swat Teams, Police and Fire, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Black Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Description
Ameripack's high quality AP1010-1405 Roto Mold Case is available with a large variety of custom features to fit any need. This Rotationally Molded case is designed with 13 x 13 x 20.25 outside dimensions to construct a resilent case that is easily manageable and portable. These tough as nails cases are designed for real abuse. Ameripack's Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection. Ameripack also offers custom foam design and custom foam inserts to fit any need, any project, anytime. Our professional staff will work with you to create the perfect solution for any requirement. All of Ameripack's Roto-Molded Shipping and Carrying Cases are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards, including 810F MIL-SPEC. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Swat Teams, Police and Fire, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Black Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Suppliers

Company
Product
Description
Supplier Links
Roto Mold Case - AP1010-1405 - Ameripack Corporation
Robbinsville, NJ, USA
Roto Mold Case
AP1010-1405
Roto Mold Case AP1010-1405
Ameripack's high quality AP1010-1405 Roto Mold Case is available with a large variety of custom features to fit any need. This Rotationally Molded case is designed with 13 x 13 x 20.25 outside dimensions to construct a resilent case that is easily manageable and portable. These tough as nails cases are designed for real abuse. Ameripack's Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection. Ameripack also offers custom foam design and custom foam inserts to fit any need, any project, anytime. Our professional staff will work with you to create the perfect solution for any requirement. All of Ameripack's Roto-Molded Shipping and Carrying Cases are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards, including 810F MIL-SPEC. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Swat Teams, Police and Fire, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Black Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Ameripack's high quality AP1010-1405 Roto Mold Case is available with a large variety of custom features to fit any need. This Rotationally Molded case is designed with 13 x 13 x 20.25 outside dimensions to construct a resilent case that is easily manageable and portable.
These tough as nails cases are designed for real abuse. Ameripack's Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection. Ameripack also offers custom foam design and custom foam inserts to fit any need, any project, anytime. Our professional staff will work with you to create the perfect solution for any requirement.
All of Ameripack's Roto-Molded Shipping and Carrying Cases are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards, including 810F MIL-SPEC.
Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Swat Teams, Police and Fire, as well as throughout the commercial industry.

  • Thicker Corners Reduce Container Damage
  • Thinner Walls Reduce Overall Weight
  • Hinged or Removable Lid
  • Black EM-Coated Hardware Standard
  • Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features!
  • Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Black Polyethylene
  • Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP1010-1405
Product Name Roto Mold Case
Material Plastic; Polyethylene (PE)
Features MoistureBarrier; MoistureResistant
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details