Ameripack Corporation Roto Mold Case AP1010-1005

Description
Ameripack’s watertight, AP1010-1005 Roto Mold Case, is available in a variety of colors and is offered with many custom features. With its 13 x 13 x 16.25 outside dimensions, this reliable Military-spec case is designed to have portability as well as toughness. Ameripack is internationally known for having the most durable, most innovative Rotationally Molded Shipping and Storage Containers. Ameripack offers an unparalleled assortment of sizes available from any source. Our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage requirements. All Roto-Molded Shipping and Storage Containers are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. In addition, Ameripack’s Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from White Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Description
Ameripack’s watertight, AP1010-1005 Roto Mold Case, is available in a variety of colors and is offered with many custom features. With its 13 x 13 x 16.25 outside dimensions, this reliable Military-spec case is designed to have portability as well as toughness. Ameripack is internationally known for having the most durable, most innovative Rotationally Molded Shipping and Storage Containers. Ameripack offers an unparalleled assortment of sizes available from any source. Our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage requirements. All Roto-Molded Shipping and Storage Containers are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. In addition, Ameripack’s Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from White Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Suppliers

Company
Product
Description
Supplier Links
Roto Mold Case - AP1010-1005 - Ameripack Corporation
Robbinsville, NJ, USA
Roto Mold Case
AP1010-1005
Roto Mold Case AP1010-1005
Ameripack’s watertight, AP1010-1005 Roto Mold Case, is available in a variety of colors and is offered with many custom features. With its 13 x 13 x 16.25 outside dimensions, this reliable Military-spec case is designed to have portability as well as toughness. Ameripack is internationally known for having the most durable, most innovative Rotationally Molded Shipping and Storage Containers. Ameripack offers an unparalleled assortment of sizes available from any source. Our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage requirements. All Roto-Molded Shipping and Storage Containers are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. In addition, Ameripack’s Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from White Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Ameripack’s watertight, AP1010-1005 Roto Mold Case, is available in a variety of colors and is offered with many custom features. With its 13 x 13 x 16.25 outside dimensions, this reliable Military-spec case is designed to have portability as well as toughness.
Ameripack is internationally known for having the most durable, most innovative Rotationally Molded Shipping and Storage Containers. Ameripack offers an unparalleled assortment of sizes available from any source. Our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage requirements. All Roto-Molded Shipping and Storage Containers are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. In addition, Ameripack’s Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards.

  • Thicker Corners Reduce Container Damage
  • Thinner Walls Reduce Overall Weight
  • Hinged or Removable Lid
  • Black EM-Coated Hardware Standard
  • Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features!
  • Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from White Polyethylene
  • Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP1010-1005
Product Name Roto Mold Case
Material Plastic; Polyethylene (PE)
Features MoistureBarrier; MoistureResistant
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details