Ameripack Corporation 7RU Excalibur Shock Mount Rack Case AP07U1924SO-0205

Description
The 7RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock tested to 200lbs Removable rack with easy lock & release Rear lid storage pouch 2.5” front lid 5” rear lid with edge casters Molded in lid hangers Coupling latch and catch Black EM-Coated spring loaded latches MOPP glove compatible handle
Description
The 7RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock tested to 200lbs Removable rack with easy lock & release Rear lid storage pouch 2.5” front lid 5” rear lid with edge casters Molded in lid hangers Coupling latch and catch Black EM-Coated spring loaded latches MOPP glove compatible handle

Suppliers

Company
Product
Description
Supplier Links
7RU Excalibur Shock Mount Rack Case - AP07U1924SO-0205 - Ameripack Corporation
Robbinsville, NJ, USA
7RU Excalibur Shock Mount Rack Case
AP07U1924SO-0205
7RU Excalibur Shock Mount Rack Case AP07U1924SO-0205
The 7RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features Shock tested to 200lbs Removable rack with easy lock & release Rear lid storage pouch 2.5” front lid 5” rear lid with edge casters Molded in lid hangers Coupling latch and catch Black EM-Coated spring loaded latches MOPP glove compatible handle

The 7RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness.

Standard Features

  • Shock tested to 200lbs
  • Removable rack with easy lock & release
  • Rear lid storage pouch
  • 2.5” front lid
  • 5” rear lid with edge casters
  • Molded in lid hangers
  • Coupling latch and catch
  • Black EM-Coated spring loaded latches
  • MOPP glove compatible handle
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP07U1924SO-0205
Product Name 7RU Excalibur Shock Mount Rack Case
Material Plastic
Features HeavyDuty
Application MilSpec
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details