Ameripack Corporation Aquapac Waterproof Beltcase AP-AQUA-824

Description
824 Belt Case - Whether kayaking, mountain biking or hiking in the rain, keep your small camera and credit cards handy and dry with the Aquapac Beltcase! Features: Ideal for protecting small essential items in all weather conditions Guaranteed submersible to 15ft/5m and keeps out dust and sand Will float safely if dropped in water. Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord Belt Maximum Dimensions of items to fit inside the case: Circumference 10.5in/265mm Length 7.25in/185mm
Description
824 Belt Case - Whether kayaking, mountain biking or hiking in the rain, keep your small camera and credit cards handy and dry with the Aquapac Beltcase! Features: Ideal for protecting small essential items in all weather conditions Guaranteed submersible to 15ft/5m and keeps out dust and sand Will float safely if dropped in water. Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord Belt Maximum Dimensions of items to fit inside the case: Circumference 10.5in/265mm Length 7.25in/185mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Waterproof Beltcase - AP-AQUA-824 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Waterproof Beltcase
AP-AQUA-824
Aquapac Waterproof Beltcase AP-AQUA-824
824 Belt Case - Whether kayaking, mountain biking or hiking in the rain, keep your small camera and credit cards handy and dry with the Aquapac Beltcase! Features: Ideal for protecting small essential items in all weather conditions Guaranteed submersible to 15ft/5m and keeps out dust and sand Will float safely if dropped in water. Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord Belt Maximum Dimensions of items to fit inside the case: Circumference 10.5in/265mm Length 7.25in/185mm

824 Belt Case - Whether kayaking, mountain biking or hiking in the rain, keep your small camera and credit cards handy and dry with the Aquapac Beltcase!

Features:

  • Ideal for protecting small essential items in all weather conditions
  • Guaranteed submersible to 15ft/5m and keeps out dust and sand
  • Will float safely if dropped in water.
  • Covered with a 3-year warranty

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Softer more malleable so has a nicer feel to the material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Neck cord
  • Belt

Maximum Dimensions of items to fit inside the case: Circumference 10.5in/265mm Length 7.25in/185mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-824
Product Name Aquapac Waterproof Beltcase
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details