Ameripack Corporation Aquapac Seti Laptop Case AP-AQUA-748

Description
748 Seti Case - Large multi-purpose case from Aquapac ideal for protecting laptop computers and great as a Grab-bag. Features: Ideal for protecting laptops and great as a grab-bag Guaranteed submersible to 15ft/5m and keeps out dust and sand Designed with feet for extra protection at the base of the case Covered with our 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Carry handle 5 x five gram desiccant sachets Maximum Dimensions of items to fit inside the case: Circumference 25.6in/650mm Length 12.6in/320mm
Description
748 Seti Case - Large multi-purpose case from Aquapac ideal for protecting laptop computers and great as a Grab-bag. Features: Ideal for protecting laptops and great as a grab-bag Guaranteed submersible to 15ft/5m and keeps out dust and sand Designed with feet for extra protection at the base of the case Covered with our 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Carry handle 5 x five gram desiccant sachets Maximum Dimensions of items to fit inside the case: Circumference 25.6in/650mm Length 12.6in/320mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Seti Laptop Case - AP-AQUA-748 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Seti Laptop Case
AP-AQUA-748
Aquapac Seti Laptop Case AP-AQUA-748
748 Seti Case - Large multi-purpose case from Aquapac ideal for protecting laptop computers and great as a Grab-bag. Features: Ideal for protecting laptops and great as a grab-bag Guaranteed submersible to 15ft/5m and keeps out dust and sand Designed with feet for extra protection at the base of the case Covered with our 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Carry handle 5 x five gram desiccant sachets Maximum Dimensions of items to fit inside the case: Circumference 25.6in/650mm Length 12.6in/320mm

748 Seti Case - Large multi-purpose case from Aquapac ideal for protecting laptop computers and great as a Grab-bag.

Features:

  • Ideal for protecting laptops and great as a grab-bag
  • Guaranteed submersible to 15ft/5m and keeps out dust and sand
  • Designed with feet for extra protection at the base of the case
  • Covered with our 3-year warranty

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Softer more malleable so has a nicer feel to the material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Detachable shoulderstrap
  • Carry handle
  • 5 x five gram desiccant sachets

Maximum Dimensions of items to fit inside the case: Circumference 25.6in/650mm Length 12.6in/320mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-748
Product Name Aquapac Seti Laptop Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details