Ameripack Corporation Aquapac Small Whanganui Case AP-AQUA-654

Description
654 Small Whanganui Case - The Aquapac Whanganui waterproof case is ideal for outdoor enthusiasts - keeping your maps and valuables dry and afloat while you're on the water. Features: Ideal for protecting wallets, passports, keys and cash safe in all weather conditions. Clear front so you can see exactly what's inside the case Guaranteed submersible to 15ft/5m and keeps dust and sand out Floats safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord Maximum Dimensions of items to fit inside the case: Circumference 10.5in/265mm Length 7.25in/185mm
Description
654 Small Whanganui Case - The Aquapac Whanganui waterproof case is ideal for outdoor enthusiasts - keeping your maps and valuables dry and afloat while you're on the water. Features: Ideal for protecting wallets, passports, keys and cash safe in all weather conditions. Clear front so you can see exactly what's inside the case Guaranteed submersible to 15ft/5m and keeps dust and sand out Floats safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord Maximum Dimensions of items to fit inside the case: Circumference 10.5in/265mm Length 7.25in/185mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Small Whanganui Case - AP-AQUA-654 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Small Whanganui Case
AP-AQUA-654
Aquapac Small Whanganui Case AP-AQUA-654
654 Small Whanganui Case - The Aquapac Whanganui waterproof case is ideal for outdoor enthusiasts - keeping your maps and valuables dry and afloat while you're on the water. Features: Ideal for protecting wallets, passports, keys and cash safe in all weather conditions. Clear front so you can see exactly what's inside the case Guaranteed submersible to 15ft/5m and keeps dust and sand out Floats safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord Maximum Dimensions of items to fit inside the case: Circumference 10.5in/265mm Length 7.25in/185mm

654 Small Whanganui Case - The Aquapac Whanganui waterproof case is ideal for outdoor enthusiasts - keeping your maps and valuables dry and afloat while you're on the water.

Features:

  • Ideal for protecting wallets, passports, keys and cash safe in all weather conditions.
  • Clear front so you can see exactly what's inside the case
  • Guaranteed submersible to 15ft/5m and keeps dust and sand out
  • Floats safely if dropped in water
  • Covered with a 3-year warranty

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Softer more malleable so has a nicer feel to the material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Neck cord

Maximum Dimensions of items to fit inside the case: Circumference 10.5in/265mm Length 7.25in/185mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-654
Product Name Aquapac Small Whanganui Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details