Ameripack Corporation Aquapac Connected Electronics Case AP-AQUA-554

Description
Connected Electronics Case - Ideal waterproof case from Aquapac, perfect for larger MP3 Players, portable walkmans or radios. Also great for PDA navigation systems that connect to GPS. Product info: Use your equipment normally in the case as sound and signal pass right through the material. If using a stylus, it can be used normally through the clear window on the case. The airtight seal means your equipment will float safely if you drop it in water. CAUTION! We recommend the case for surface use only. Not for submersion. 'TC' Aquaclip allows a wire of up to 2.5mm diameter out of the case Tough vinyl construction Supplied with detachable neck cord. Length = 9.5 inches / 240mm Width = 5.5 inches / 135mm Maximum Circumference of unit that will fit = 10.5 inches / 270mm
Description
Connected Electronics Case - Ideal waterproof case from Aquapac, perfect for larger MP3 Players, portable walkmans or radios. Also great for PDA navigation systems that connect to GPS. Product info: Use your equipment normally in the case as sound and signal pass right through the material. If using a stylus, it can be used normally through the clear window on the case. The airtight seal means your equipment will float safely if you drop it in water. CAUTION! We recommend the case for surface use only. Not for submersion. 'TC' Aquaclip allows a wire of up to 2.5mm diameter out of the case Tough vinyl construction Supplied with detachable neck cord. Length = 9.5 inches / 240mm Width = 5.5 inches / 135mm Maximum Circumference of unit that will fit = 10.5 inches / 270mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Connected Electronics Case - AP-AQUA-554 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Connected Electronics Case
AP-AQUA-554
Aquapac Connected Electronics Case AP-AQUA-554
Connected Electronics Case - Ideal waterproof case from Aquapac, perfect for larger MP3 Players, portable walkmans or radios. Also great for PDA navigation systems that connect to GPS. Product info: Use your equipment normally in the case as sound and signal pass right through the material. If using a stylus, it can be used normally through the clear window on the case. The airtight seal means your equipment will float safely if you drop it in water. CAUTION! We recommend the case for surface use only. Not for submersion. 'TC' Aquaclip allows a wire of up to 2.5mm diameter out of the case Tough vinyl construction Supplied with detachable neck cord. Length = 9.5 inches / 240mm Width = 5.5 inches / 135mm Maximum Circumference of unit that will fit = 10.5 inches / 270mm

Connected Electronics Case - Ideal waterproof case from Aquapac, perfect for larger MP3 Players, portable walkmans or radios. Also great for PDA navigation systems that connect to GPS.

Product info:

  • Use your equipment normally in the case as sound and signal pass right through the material.
  • If using a stylus, it can be used normally through the clear window on the case.
  • The airtight seal means your equipment will float safely if you drop it in water.
  • CAUTION! We recommend the case for surface use only. Not for submersion.
  • 'TC' Aquaclip allows a wire of up to 2.5mm diameter out of the case
  • Tough vinyl construction
  • Supplied with detachable neck cord.
  • Length = 9.5 inches / 240mm
  • Width = 5.5 inches / 135mm
  • Maximum Circumference of unit that will fit = 10.5 inches / 270mm
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-554
Product Name Aquapac Connected Electronics Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908435 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 13.98 inch (355 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details