Ameripack Corporation Aquapac Camcorder Case AP-AQUA-465

Description
465 Camcorder Case - It's a great opportunity to use your camcorder to video all the important moments in your life without having to fear the thought of any possible damage. In the great outdoors there is the problem though that most of the places you want to take it - and take video footage - there's the danger of substances like water or dust or dirt or sand coming in contact with your camcorder. Stuff that your camcorder could really do without. Stuff that's capable of ruining the equipment that allows you to remember those great moments. Features: Ideal for filming in and around water Designed with an optical quality external hard lens for excellent video through the case One size fits most popular camcorders Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camcorder through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 14in/360mm Length 8in/200mm
Description
465 Camcorder Case - It's a great opportunity to use your camcorder to video all the important moments in your life without having to fear the thought of any possible damage. In the great outdoors there is the problem though that most of the places you want to take it - and take video footage - there's the danger of substances like water or dust or dirt or sand coming in contact with your camcorder. Stuff that your camcorder could really do without. Stuff that's capable of ruining the equipment that allows you to remember those great moments. Features: Ideal for filming in and around water Designed with an optical quality external hard lens for excellent video through the case One size fits most popular camcorders Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camcorder through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 14in/360mm Length 8in/200mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Camcorder Case - AP-AQUA-465 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Camcorder Case
AP-AQUA-465
Aquapac Camcorder Case AP-AQUA-465
465 Camcorder Case - It's a great opportunity to use your camcorder to video all the important moments in your life without having to fear the thought of any possible damage. In the great outdoors there is the problem though that most of the places you want to take it - and take video footage - there's the danger of substances like water or dust or dirt or sand coming in contact with your camcorder. Stuff that your camcorder could really do without. Stuff that's capable of ruining the equipment that allows you to remember those great moments. Features: Ideal for filming in and around water Designed with an optical quality external hard lens for excellent video through the case One size fits most popular camcorders Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camcorder through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 14in/360mm Length 8in/200mm

465 Camcorder Case - It's a great opportunity to use your camcorder to video all the important moments in your life without having to fear the thought of any possible damage. In the great outdoors there is the problem though that most of the places you want to take it - and take video footage - there's the danger of substances like water or dust or dirt or sand coming in contact with your camcorder. Stuff that your camcorder could really do without. Stuff that's capable of ruining the equipment that allows you to remember those great moments.

Features:

  • Ideal for filming in and around water
  • Designed with an optical quality external hard lens for excellent video through the case
  • One size fits most popular camcorders
  • Guaranteed submersible to 15ft/5m and keeps out dust and sand
  • Floats safely if dropped in the water
  • Covered by our 3-year warranty.

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your camcorder through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Detachable shoulderstrap
  • Desiccant in order to absorb condensation in humid conditions

Maximum Dimensions of items to fit inside the case: Circumference 14in/360mm Length 8in/200mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-465
Product Name Aquapac Camcorder Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908443 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details