Ameripack Corporation Aquapac SLR Camera Hard Lens Case AP-AQUA-455

Description
455 SLR Camera Case with Hard Lens. Features: The perfect solution for your digital SLR camera Designed with an optical quality external hard lens for excellent photos through the case Larger case to fit most popular SLR cameras Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Desiccant in order to absorb condensation in humid conditions
Description
455 SLR Camera Case with Hard Lens. Features: The perfect solution for your digital SLR camera Designed with an optical quality external hard lens for excellent photos through the case Larger case to fit most popular SLR cameras Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Desiccant in order to absorb condensation in humid conditions

Suppliers

Company
Product
Description
Supplier Links
Aquapac SLR Camera Hard Lens Case - AP-AQUA-455 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac SLR Camera Hard Lens Case
AP-AQUA-455
Aquapac SLR Camera Hard Lens Case AP-AQUA-455
455 SLR Camera Case with Hard Lens. Features: The perfect solution for your digital SLR camera Designed with an optical quality external hard lens for excellent photos through the case Larger case to fit most popular SLR cameras Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Desiccant in order to absorb condensation in humid conditions

455 SLR Camera Case with Hard Lens.

Features:

  • The perfect solution for your digital SLR camera
  • Designed with an optical quality external hard lens for excellent photos through the case
  • Larger case to fit most popular SLR cameras
  • Guaranteed submersible to 15ft/5m and keeps out dust and sand
  • Floats safely if dropped in the water
  • Covered by our 3-year warranty.

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your camera through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Detachable shoulderstrap
  • Desiccant in order to absorb condensation in humid conditions
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-455
Product Name Aquapac SLR Camera Hard Lens Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details