Ameripack Corporation Aquapac Large VHF PRO Case AP-AQUA-245

Description
245 Large VHF PRO Case - Use your VHF radio in all conditions! Protect it with the Aquapac waterproof VHF case. Features: Designed for rigorous everyday use Suitable for both left-and right-hand antenna radios Guaranteed submersible to 15ft/5m and keeps out the dust and sand Use your radio normally in the case as sound and signal pass right through the case material The airtight seal means your radio will float safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your radio through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Three-way adjustable harness and integral 'easy-grab' handle Maximum Dimensions of items to fit inside the case: Circumference 8.5in/220mm Body Length 14.5in/370mmLength incl. Antenna 20.5in/520mm
Description
245 Large VHF PRO Case - Use your VHF radio in all conditions! Protect it with the Aquapac waterproof VHF case. Features: Designed for rigorous everyday use Suitable for both left-and right-hand antenna radios Guaranteed submersible to 15ft/5m and keeps out the dust and sand Use your radio normally in the case as sound and signal pass right through the case material The airtight seal means your radio will float safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your radio through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Three-way adjustable harness and integral 'easy-grab' handle Maximum Dimensions of items to fit inside the case: Circumference 8.5in/220mm Body Length 14.5in/370mmLength incl. Antenna 20.5in/520mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Large VHF PRO Case - AP-AQUA-245 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Large VHF PRO Case
AP-AQUA-245
Aquapac Large VHF PRO Case AP-AQUA-245
245 Large VHF PRO Case - Use your VHF radio in all conditions! Protect it with the Aquapac waterproof VHF case. Features: Designed for rigorous everyday use Suitable for both left-and right-hand antenna radios Guaranteed submersible to 15ft/5m and keeps out the dust and sand Use your radio normally in the case as sound and signal pass right through the case material The airtight seal means your radio will float safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your radio through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Three-way adjustable harness and integral 'easy-grab' handle Maximum Dimensions of items to fit inside the case: Circumference 8.5in/220mm Body Length 14.5in/370mmLength incl. Antenna 20.5in/520mm

245 Large VHF PRO Case - Use your VHF radio in all conditions! Protect it with the Aquapac waterproof VHF case.

Features:

  • Designed for rigorous everyday use
  • Suitable for both left-and right-hand antenna radios
  • Guaranteed submersible to 15ft/5m and keeps out the dust and sand
  • Use your radio normally in the case as sound and signal pass right through the case material
  • The airtight seal means your radio will float safely if dropped in water
  • Covered with a 3-year warranty

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your radio through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Three-way adjustable harness and integral 'easy-grab' handle

Maximum Dimensions of items to fit inside the case: Circumference 8.5in/220mm Body Length 14.5in/370mmLength incl. Antenna 20.5in/520mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-245
Product Name Aquapac Large VHF PRO Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 688142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 12% Polyvinyl Chloride, 88% Recycled Polyester
Width 14.96 inch (380 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details