Ameripack Corporation Aquapac Radio Microphone Case AP-AQUA-154

Description
154 Radio Microphone - The Radio Microphone waterpoorf case features the ‘TC’ Aquaclip a wire thru seal which is watertight allowing a single wire up to 2.5mm (1/10th inch) thick to be used with the radio. Details: Use your equipment normally in the case as sound and signal pass right through the material. The airtight seal means your equipment will float safely if you drop it in water. CAUTION! We recommend the case for surface use mainly. Not for continued submersion Supplied with: An adjustable belt It comes with our 3-year global warranty How have you improved this case recently? 2008 sees us going '100% PVC-Free'. Our new material (TPU) offers a number of advantages: It's softer and more malleable. Making it even easier to operate your equipment through the material. It'll perform much better if you want to take it somewhere really cold. It'll still be soft and malleable at -40 F and below. It has a greater tensile strength, meaning it's even more difficult to tear or rip apart.
Description
154 Radio Microphone - The Radio Microphone waterpoorf case features the ‘TC’ Aquaclip a wire thru seal which is watertight allowing a single wire up to 2.5mm (1/10th inch) thick to be used with the radio. Details: Use your equipment normally in the case as sound and signal pass right through the material. The airtight seal means your equipment will float safely if you drop it in water. CAUTION! We recommend the case for surface use mainly. Not for continued submersion Supplied with: An adjustable belt It comes with our 3-year global warranty How have you improved this case recently? 2008 sees us going '100% PVC-Free'. Our new material (TPU) offers a number of advantages: It's softer and more malleable. Making it even easier to operate your equipment through the material. It'll perform much better if you want to take it somewhere really cold. It'll still be soft and malleable at -40 F and below. It has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Suppliers

Company
Product
Description
Supplier Links
Aquapac Radio Microphone Case - AP-AQUA-154 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Radio Microphone Case
AP-AQUA-154
Aquapac Radio Microphone Case AP-AQUA-154
154 Radio Microphone - The Radio Microphone waterpoorf case features the ‘TC’ Aquaclip a wire thru seal which is watertight allowing a single wire up to 2.5mm (1/10th inch) thick to be used with the radio. Details: Use your equipment normally in the case as sound and signal pass right through the material. The airtight seal means your equipment will float safely if you drop it in water. CAUTION! We recommend the case for surface use mainly. Not for continued submersion Supplied with: An adjustable belt It comes with our 3-year global warranty How have you improved this case recently? 2008 sees us going '100% PVC-Free'. Our new material (TPU) offers a number of advantages: It's softer and more malleable. Making it even easier to operate your equipment through the material. It'll perform much better if you want to take it somewhere really cold. It'll still be soft and malleable at -40 F and below. It has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

154 Radio Microphone - The Radio Microphone waterpoorf case features the ‘TC’ Aquaclip a wire thru seal which is watertight allowing a single wire up to 2.5mm (1/10th inch) thick to be used with the radio.

Details:

  • Use your equipment normally in the case as sound and signal pass right through the material.
  • The airtight seal means your equipment will float safely if you drop it in water.
  • CAUTION! We recommend the case for surface use mainly. Not for continued submersion

Supplied with:

  • An adjustable belt
  • It comes with our 3-year global warranty

How have you improved this case recently?

  • 2008 sees us going '100% PVC-Free'. Our new material (TPU) offers a number of advantages:
  • It's softer and more malleable. Making it even easier to operate your equipment through the material.
  • It'll perform much better if you want to take it somewhere really cold. It'll still be soft and malleable at -40 F and below.
  • It has a greater tensile strength, meaning it's even more difficult to tear or rip apart.
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-154
Product Name Aquapac Radio Microphone Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details