Ameripack Corporation Aquapac Medium Phone/GPS Case AP-AQUA-124

Description
124 Medium Phone/GPS Case - Give yourself piece of mind with the Aquapac waterproof cell phone case, a great idea for those who spend time out on the water. Also can be used as a waterproof GPS case. Features: Use your equipment normally in the case as sound and signal pass right through the case material Take photos and video footage through the NEW clear rear window Guaranteed submersible to 15ft/5m and keeps out the dust and sand Floats safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your phone or GPS through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 7.5in/190mm Length 7.2in/185mm
Description
124 Medium Phone/GPS Case - Give yourself piece of mind with the Aquapac waterproof cell phone case, a great idea for those who spend time out on the water. Also can be used as a waterproof GPS case. Features: Use your equipment normally in the case as sound and signal pass right through the case material Take photos and video footage through the NEW clear rear window Guaranteed submersible to 15ft/5m and keeps out the dust and sand Floats safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your phone or GPS through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 7.5in/190mm Length 7.2in/185mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Medium Phone/GPS Case - AP-AQUA-124 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Medium Phone/GPS Case
AP-AQUA-124
Aquapac Medium Phone/GPS Case AP-AQUA-124
124 Medium Phone/GPS Case - Give yourself piece of mind with the Aquapac waterproof cell phone case, a great idea for those who spend time out on the water. Also can be used as a waterproof GPS case. Features: Use your equipment normally in the case as sound and signal pass right through the case material Take photos and video footage through the NEW clear rear window Guaranteed submersible to 15ft/5m and keeps out the dust and sand Floats safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your phone or GPS through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 7.5in/190mm Length 7.2in/185mm

124 Medium Phone/GPS Case - Give yourself piece of mind with the Aquapac waterproof cell phone case, a great idea for those who spend time out on the water. Also can be used as a waterproof GPS case.

Features:

  • Use your equipment normally in the case as sound and signal pass right through the case material
  • Take photos and video footage through the NEW clear rear window
  • Guaranteed submersible to 15ft/5m and keeps out the dust and sand
  • Floats safely if dropped in water
  • Covered with a 3-year warranty

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your phone or GPS through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Neck cord for attaching to your belt, your boat, or anywhere else you might need it.

Maximum Dimensions of items to fit inside the case: Circumference 7.5in/190mm Length 7.2in/185mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-124
Product Name Aquapac Medium Phone/GPS Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details