Ameripack Corporation Aquapac Mini Phone/GPS Case AP-AQUA-104

Description
104 Mini Phone/GPS Case - Give yourself piece of mind with theAquapac waterproof cell phone case, a great idea for those who spend time out on the water. Also can be used as a waterproof GPS case. Features: Use your equipment normally in the case as sound and signal pass right through the case material Take photos and video footage through the NEW clear rear window Guaranteed submersible to 15ft/5m and keeps out the dust and sand Floats safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your phone or GPS through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 5.5in/140mm
Description
104 Mini Phone/GPS Case - Give yourself piece of mind with theAquapac waterproof cell phone case, a great idea for those who spend time out on the water. Also can be used as a waterproof GPS case. Features: Use your equipment normally in the case as sound and signal pass right through the case material Take photos and video footage through the NEW clear rear window Guaranteed submersible to 15ft/5m and keeps out the dust and sand Floats safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your phone or GPS through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 5.5in/140mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Mini Phone/GPS Case - AP-AQUA-104 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Mini Phone/GPS Case
AP-AQUA-104
Aquapac Mini Phone/GPS Case AP-AQUA-104
104 Mini Phone/GPS Case - Give yourself piece of mind with theAquapac waterproof cell phone case, a great idea for those who spend time out on the water. Also can be used as a waterproof GPS case. Features: Use your equipment normally in the case as sound and signal pass right through the case material Take photos and video footage through the NEW clear rear window Guaranteed submersible to 15ft/5m and keeps out the dust and sand Floats safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your phone or GPS through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 5.5in/140mm

104 Mini Phone/GPS Case - Give yourself piece of mind with theAquapac waterproof cell phone case, a great idea for those who spend time out on the water. Also can be used as a waterproof GPS case.

Features:

  • Use your equipment normally in the case as sound and signal pass right through the case material
  • Take photos and video footage through the NEW clear rear window
  • Guaranteed submersible to 15ft/5m and keeps out the dust and sand
  • Floats safely if dropped in water
  • Covered with a 3-year warranty

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your phone or GPS through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Neck cord for attaching to your belt, your boat, or anywhere else you might need it.

Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 5.5in/140mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-104
Product Name Aquapac Mini Phone/GPS Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details