Ameripack Corporation Roto-Molded Cases AP-3018-0803

Description
Roto-Molded Shipping and Storage Containers from Ameripack offer the ultimate solution to packaging requirements. Ameripack offers the largest assortment of sizes available from any source. Additionally, Ameripack and its suppliers work closely with you the customer to define, develop and provide the perfect solution to your on-going packing and storage requirements. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Rotationally molded containers retain shape and resist stress cracking Thicker edges, corners and ribs increase strength while thinner flat surfaces allow for reduced weight of container Color blended into the Polyethylene material guarantee consistency and uniformity throughout the container wall Range of interiors, removable or molded-in, capable of providing total protection Optional PRV Valves, Humidity Indicators, Locking Latches, Hinged or Removable Lid, and Card Holders Available Optional Edge Casters and Retractable Handles for Most Sizes Available Colors: Black, Blue, Red, Yellow, Olive Drab, Neutral
Description
Roto-Molded Shipping and Storage Containers from Ameripack offer the ultimate solution to packaging requirements. Ameripack offers the largest assortment of sizes available from any source. Additionally, Ameripack and its suppliers work closely with you the customer to define, develop and provide the perfect solution to your on-going packing and storage requirements. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Rotationally molded containers retain shape and resist stress cracking Thicker edges, corners and ribs increase strength while thinner flat surfaces allow for reduced weight of container Color blended into the Polyethylene material guarantee consistency and uniformity throughout the container wall Range of interiors, removable or molded-in, capable of providing total protection Optional PRV Valves, Humidity Indicators, Locking Latches, Hinged or Removable Lid, and Card Holders Available Optional Edge Casters and Retractable Handles for Most Sizes Available Colors: Black, Blue, Red, Yellow, Olive Drab, Neutral

Suppliers

Company
Product
Description
Supplier Links
Roto-Molded Cases - AP-3018-0803 - Ameripack Corporation
Robbinsville, NJ, USA
Roto-Molded Cases
AP-3018-0803
Roto-Molded Cases AP-3018-0803
Roto-Molded Shipping and Storage Containers from Ameripack offer the ultimate solution to packaging requirements. Ameripack offers the largest assortment of sizes available from any source. Additionally, Ameripack and its suppliers work closely with you the customer to define, develop and provide the perfect solution to your on-going packing and storage requirements. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Rotationally molded containers retain shape and resist stress cracking Thicker edges, corners and ribs increase strength while thinner flat surfaces allow for reduced weight of container Color blended into the Polyethylene material guarantee consistency and uniformity throughout the container wall Range of interiors, removable or molded-in, capable of providing total protection Optional PRV Valves, Humidity Indicators, Locking Latches, Hinged or Removable Lid, and Card Holders Available Optional Edge Casters and Retractable Handles for Most Sizes Available Colors: Black, Blue, Red, Yellow, Olive Drab, Neutral

Roto-Molded Shipping and Storage Containers from Ameripack offer the ultimate solution to packaging requirements. Ameripack offers the largest assortment of sizes available from any source. Additionally, Ameripack and its suppliers work closely with you the customer to define, develop and provide the perfect solution to your on-going packing and storage requirements. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications.
Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These containers also conform to the specifications of many Mil-Specifications and Federal standards.

  • Rotationally molded containers retain shape and resist stress cracking
  • Thicker edges, corners and ribs increase strength while thinner flat surfaces allow for reduced weight of container
  • Color blended into the Polyethylene material guarantee consistency and uniformity throughout the container wall
  • Range of interiors, removable or molded-in, capable of providing total protection
  • Optional PRV Valves, Humidity Indicators, Locking Latches, Hinged or Removable Lid, and Card Holders Available
  • Optional Edge Casters and Retractable Handles for Most Sizes
  • Available Colors: Black, Blue, Red, Yellow, Olive Drab, Neutral
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-3018-0803
Product Name Roto-Molded Cases
Material Plastic; Polyethylene (PE)
Features MoistureBarrier; MoistureResistant
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details