Ameripack Corporation Roto Mold Case AP-1010-0905

Description
Roto-Molded Shipping and Storage Containers from Ameripack offer the ultimate solution to packaging requirements. Ameripack offers the largest assortment of sizes available from any source. Additionally, Ameripack and its suppliers work closely with you the customer to define, develop and provide the perfect solution to your on-going packing and storage requirements. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Rotationally molded containers retain shape and resist stress cracking Thicker edges, corners and ribs increase strength while thinner flat surfaces allow for reduced weight of container Color blended into the Polyethylene material guarantee consistency and uniformity throughout the container wall Range of interiors, removable or molded-in, capable of providing total protection Optional PRV Valves, Humidity Indicators, Locking Latches, Hinged or Removable Lid, and Card Holders Available Optional Edge Casters and Retractable Handles for Most Sizes Available Colors: Black, Blue, Red, Yellow, Olive Drab, Neutral
Description
Roto-Molded Shipping and Storage Containers from Ameripack offer the ultimate solution to packaging requirements. Ameripack offers the largest assortment of sizes available from any source. Additionally, Ameripack and its suppliers work closely with you the customer to define, develop and provide the perfect solution to your on-going packing and storage requirements. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Rotationally molded containers retain shape and resist stress cracking Thicker edges, corners and ribs increase strength while thinner flat surfaces allow for reduced weight of container Color blended into the Polyethylene material guarantee consistency and uniformity throughout the container wall Range of interiors, removable or molded-in, capable of providing total protection Optional PRV Valves, Humidity Indicators, Locking Latches, Hinged or Removable Lid, and Card Holders Available Optional Edge Casters and Retractable Handles for Most Sizes Available Colors: Black, Blue, Red, Yellow, Olive Drab, Neutral

Suppliers

Company
Product
Description
Supplier Links
Roto Mold Case - AP-1010-0905 - Ameripack Corporation
Robbinsville, NJ, USA
Roto Mold Case
AP-1010-0905
Roto Mold Case AP-1010-0905
Roto-Molded Shipping and Storage Containers from Ameripack offer the ultimate solution to packaging requirements. Ameripack offers the largest assortment of sizes available from any source. Additionally, Ameripack and its suppliers work closely with you the customer to define, develop and provide the perfect solution to your on-going packing and storage requirements. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Rotationally molded containers retain shape and resist stress cracking Thicker edges, corners and ribs increase strength while thinner flat surfaces allow for reduced weight of container Color blended into the Polyethylene material guarantee consistency and uniformity throughout the container wall Range of interiors, removable or molded-in, capable of providing total protection Optional PRV Valves, Humidity Indicators, Locking Latches, Hinged or Removable Lid, and Card Holders Available Optional Edge Casters and Retractable Handles for Most Sizes Available Colors: Black, Blue, Red, Yellow, Olive Drab, Neutral

Roto-Molded Shipping and Storage Containers from Ameripack offer the ultimate solution to packaging requirements. Ameripack offers the largest assortment of sizes available from any source. Additionally, Ameripack and its suppliers work closely with you the customer to define, develop and provide the perfect solution to your on-going packing and storage requirements. All Roto-Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications.
Roto-Molded shipping and Storage containers can be produced to be airtight and water tight. These containers also conform to the specifications of many Mil-Specifications and Federal standards.

  • Rotationally molded containers retain shape and resist stress cracking
  • Thicker edges, corners and ribs increase strength while thinner flat surfaces allow for reduced weight of container
  • Color blended into the Polyethylene material guarantee consistency and uniformity throughout the container wall
  • Range of interiors, removable or molded-in, capable of providing total protection
  • Optional PRV Valves, Humidity Indicators, Locking Latches, Hinged or Removable Lid, and Card Holders Available
  • Optional Edge Casters and Retractable Handles for Most Sizes
  • Available Colors: Black, Blue, Red, Yellow, Olive Drab, Neutral
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-1010-0905
Product Name Roto Mold Case
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details