Ameripack Corporation XX-Large Ruddesized Shipping Case AL6912-1003-110

Description
Transport and protect big equipment in our Large, X-Large, or XX-Large Ruggedized Shipping Cases. These cases are lightweight, shockproof, watertight, dustproof, heat, and chemical-resistant, which make them extremely tough and offer ultimate protection that will move your equipment from point A to point B without a scratch. FEATURES: Comfort Grip Handles Reinforced Corners and Edges for Additional Impact Protection Molded-in Ribs for Secure, Non-Slip Stacking, Strength, and Added Protection Positive Anti-Shear Locks Prevent Lid Separation after Impact Recessed Hardware for Extra Protection Available in Black with Black Hardware and PRV Valve Standard
Description
Transport and protect big equipment in our Large, X-Large, or XX-Large Ruggedized Shipping Cases. These cases are lightweight, shockproof, watertight, dustproof, heat, and chemical-resistant, which make them extremely tough and offer ultimate protection that will move your equipment from point A to point B without a scratch. FEATURES: Comfort Grip Handles Reinforced Corners and Edges for Additional Impact Protection Molded-in Ribs for Secure, Non-Slip Stacking, Strength, and Added Protection Positive Anti-Shear Locks Prevent Lid Separation after Impact Recessed Hardware for Extra Protection Available in Black with Black Hardware and PRV Valve Standard

Suppliers

Company
Product
Description
Supplier Links
XX-Large Ruddesized Shipping Case - AL6912-1003-110 - Ameripack Corporation
Robbinsville, NJ, USA
XX-Large Ruddesized Shipping Case
AL6912-1003-110
XX-Large Ruddesized Shipping Case AL6912-1003-110
Transport and protect big equipment in our Large, X-Large, or XX-Large Ruggedized Shipping Cases. These cases are lightweight, shockproof, watertight, dustproof, heat, and chemical-resistant, which make them extremely tough and offer ultimate protection that will move your equipment from point A to point B without a scratch. FEATURES: Comfort Grip Handles Reinforced Corners and Edges for Additional Impact Protection Molded-in Ribs for Secure, Non-Slip Stacking, Strength, and Added Protection Positive Anti-Shear Locks Prevent Lid Separation after Impact Recessed Hardware for Extra Protection Available in Black with Black Hardware and PRV Valve Standard

Transport and protect big equipment in our Large, X-Large, or XX-Large Ruggedized Shipping Cases. These cases are lightweight, shockproof, watertight, dustproof, heat, and chemical-resistant, which make them extremely tough and offer ultimate protection that will move your equipment from point A to point B without a scratch.
FEATURES:

  • Comfort Grip Handles
  • Reinforced Corners and Edges for Additional Impact Protection
  • Molded-in Ribs for Secure, Non-Slip Stacking, Strength, and Added Protection
  • Positive Anti-Shear Locks Prevent Lid Separation after Impact
  • Recessed Hardware for Extra Protection
  • Available in Black with Black Hardware and PRV Valve Standard
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AL6912-1003-110
Product Name XX-Large Ruddesized Shipping Case
Container Type Bin
Material Plastic
Features HeavyDuty; MoistureResistant
Application MilSpec
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details