American Technical Ceramics Corp. RF and Wireless - Attenuators AT0603T06ECATB

Description
RF ATTENUATOR 6DB 50OHM
Datasheet
Description
RF ATTENUATOR 6DB 50OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - AT0603T06ECATB - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
AT0603T06ECATB
RF and Wireless - Attenuators AT0603T06ECATB
RF ATTENUATOR 6DB 50OHM

RF ATTENUATOR 6DB 50OHM

Supplier's Site
Attenuators - AT0603T06ECATB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT0603T06ECATB
Attenuators AT0603T06ECATB
RF Attenuators 6dB 0 Hz ~ 20 GHz 50 Ohms 1W

RF Attenuators 6dB 0 Hz ~ 20 GHz 50 Ohms 1W

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number AT0603T06ECATB AT0603T06ECATB
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

120 dB Programmable Attenuator, 200 MHz - 8 GHz - RC4DAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.7 dB
VSWR 1.2 to 1.35 :1
Attenuation 0.0 to 120 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
ATN10-0067, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details