American Technical Ceramics Corp. Attenuators AT0603T06ECAC7

Description
RF Attenuators 6dB 0 Hz ~ 20 GHz 50 Ohms 1W 0603 (1608 Metric)
Datasheet
Description
RF Attenuators 6dB 0 Hz ~ 20 GHz 50 Ohms 1W 0603 (1608 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0603T06ECAC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT0603T06ECAC7
Attenuators AT0603T06ECAC7
RF Attenuators 6dB 0 Hz ~ 20 GHz 50 Ohms 1W 0603 (1608 Metric)

RF Attenuators 6dB 0 Hz ~ 20 GHz 50 Ohms 1W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT0603T06ECAC7
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123122P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
30 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
VSWR 1.25 :1
Attenuation 0.0 to 30 dB
View Details