American Technical Ceramics Corp. RF and Wireless - Attenuators AT0603T05ECATB

Description
RF ATTENUATOR 5DB 50OHM 0603
Datasheet
Description
RF ATTENUATOR 5DB 50OHM 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - AT0603T05ECATB - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
AT0603T05ECATB
RF and Wireless - Attenuators AT0603T05ECATB
RF ATTENUATOR 5DB 50OHM 0603

RF ATTENUATOR 5DB 50OHM 0603

Supplier's Site
Attenuators - AT0603T05ECATB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT0603T05ECATB
Attenuators AT0603T05ECATB
RF Attenuators 5dB 0 Hz ~ 20 GHz 50 Ohms 1W

RF Attenuators 5dB 0 Hz ~ 20 GHz 50 Ohms 1W

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number AT0603T05ECATB AT0603T05ECATB
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details