AMERICAN TECHNICAL CERAMICS CORP.
AT0603T05ECAS3 -- RF AND WIRELESS - ATTENUATORS
American Technical Ceramics Corp.
RF and Wireless - Attenuators
AT0603T05ECAS3
Description
RF ATTENUATOR 5DB 50OHM
-
Shenzhen Shengyu Electronics Technology Limited
Description
RF ATTENUATOR 5DB 50OHM
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
AT0603T05ECAS3 |
|
Product Name
|
RF and Wireless - Attenuators |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Frequency
45 to 1218 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
GPS; GPS/GNSS
Supply Voltage
Other; 1.5V ~ 3.3V
Package Type
6-XFDFN
View Details
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Bias Current
130 mA
View Details