American Technical Ceramics Corp. RF and Wireless - Attenuators AT0603T04ECATD

Description
RF ATTENUATOR 4DB 50OHM
Datasheet
Description
RF ATTENUATOR 4DB 50OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - AT0603T04ECATD - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
AT0603T04ECATD
RF and Wireless - Attenuators AT0603T04ECATD
RF ATTENUATOR 4DB 50OHM

RF ATTENUATOR 4DB 50OHM

Supplier's Site
Attenuators - AT0603T04ECATD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT0603T04ECATD
Attenuators AT0603T04ECATD
RF Attenuators 4dB 0 Hz ~ 20 GHz 50 Ohms 1W

RF Attenuators 4dB 0 Hz ~ 20 GHz 50 Ohms 1W

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number AT0603T04ECATD AT0603T04ECATD
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 3dB Attenuator - ATN03-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details