American Technical Ceramics Corp. Attenuators AT0603T02ECATD

Description
RF Attenuators 2dB 0 Hz ~ 20 GHz 50 Ohms 1W
Datasheet
Description
RF Attenuators 2dB 0 Hz ~ 20 GHz 50 Ohms 1W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0603T02ECATD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT0603T02ECATD
Attenuators AT0603T02ECATD
RF Attenuators 2dB 0 Hz ~ 20 GHz 50 Ohms 1W

RF Attenuators 2dB 0 Hz ~ 20 GHz 50 Ohms 1W

Buy Now Datasheet
RF and Wireless - Attenuators - AT0603T02ECATD - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
AT0603T02ECATD
RF and Wireless - Attenuators AT0603T02ECATD
RF ATTENUATOR 2DB 50OHM

RF ATTENUATOR 2DB 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number AT0603T02ECATD AT0603T02ECATD
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-08 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 8 dB
View Details
6 suppliers
Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details