American Technical Ceramics Corp. Attenuators AT0603T02ECAC7

Description
RF Attenuators 2dB 0 Hz ~ 20 GHz 50 Ohms 1W
Datasheet
Description
RF Attenuators 2dB 0 Hz ~ 20 GHz 50 Ohms 1W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0603T02ECAC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT0603T02ECAC7
Attenuators AT0603T02ECAC7
RF Attenuators 2dB 0 Hz ~ 20 GHz 50 Ohms 1W

RF Attenuators 2dB 0 Hz ~ 20 GHz 50 Ohms 1W

Buy Now Datasheet
RF and Wireless - Attenuators - AT0603T02ECAC7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
AT0603T02ECAC7
RF and Wireless - Attenuators AT0603T02ECAC7
RF ATTENUATOR 2DB 50OHM

RF ATTENUATOR 2DB 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number AT0603T02ECAC7 AT0603T02ECAC7
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Jitter Attenuators - SI5342C-D07687-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details