American Technical Ceramics Corp. Attenuators AT0603C08ECATB

Description
RF Attenuators 8dB 0 Hz ~ 20 GHz 50 Ohms 1W
Datasheet
Description
RF Attenuators 8dB 0 Hz ~ 20 GHz 50 Ohms 1W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0603C08ECATB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT0603C08ECATB
Attenuators AT0603C08ECATB
RF Attenuators 8dB 0 Hz ~ 20 GHz 50 Ohms 1W

RF Attenuators 8dB 0 Hz ~ 20 GHz 50 Ohms 1W

Buy Now Datasheet
RF and Wireless - Attenuators - AT0603C08ECATB - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
AT0603C08ECATB
RF and Wireless - Attenuators AT0603C08ECATB
RF ATTENUATOR 8DB 50OHM 0603

RF ATTENUATOR 8DB 50OHM 0603

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number AT0603C08ECATB AT0603C08ECATB
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
30 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E30-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.09 to 1.65 :1
View Details
2 suppliers
Fixed Attenuators - NFA1805 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details