American Technical Ceramics Corp. Ceramic Capacitors - 800B7R5CT500XT1K 800B7R5CT500XT1K

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 858312-800B7R5CT500X T1K Series: ATC 800B Operating Temperature Range: -55°C ~ 125°C Features: 7.5 pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 800B7R5CT, 800B7R5CT-ND, 800B7R5CT500XT, 800B7R5CT500XT\\1000 , 800B7R5CTDRB, 800B7R5CTDRD, ATC800B7R5CT500XT, 1284-800B7R5CT500XT1 KTR
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 858312-800B7R5CT500X T1K Series: ATC 800B Operating Temperature Range: -55°C ~ 125°C Features: 7.5 pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 800B7R5CT, 800B7R5CT-ND, 800B7R5CT500XT, 800B7R5CT500XT\\1000 , 800B7R5CTDRB, 800B7R5CTDRD, ATC800B7R5CT500XT, 1284-800B7R5CT500XT1 KTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800B7R5CT500XT1K - 858312-800B7R5CT500XT1K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800B7R5CT500XT1K
858312-800B7R5CT500XT1K
Ceramic Capacitors - 800B7R5CT500XT1K 858312-800B7R5CT500XT1K
Manufacturer: American Technical Ceramics Win Source Part Number: 858312-800B7R5CT500X T1K Series: ATC 800B Operating Temperature Range: -55°C ~ 125°C Features: 7.5 pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 800B7R5CT, 800B7R5CT-ND, 800B7R5CT500XT, 800B7R5CT500XT\\1000 , 800B7R5CTDRB, 800B7R5CTDRD, ATC800B7R5CT500XT, 1284-800B7R5CT500XT1 KTR

Manufacturer: American Technical Ceramics
Win Source Part Number: 858312-800B7R5CT500XT1K
Series: ATC 800B
Operating Temperature Range: -55°C ~ 125°C
Features: 7.5 pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Package: 1111 (2828 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.24.0020
Other Part Number: 800B7R5CT, 800B7R5CT-ND, 800B7R5CT500XT, 800B7R5CT500XT\\1000, 800B7R5CTDRB, 800B7R5CTDRD, ATC800B7R5CT500XT, 1284-800B7R5CT500XT1KTR

Buy Now Datasheet
Ceramic Capacitors - 800B7R5CT500XT1K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
800B7R5CT500XT1K
Ceramic Capacitors 800B7R5CT500XT1K
CAP CER 7.5PF 500V NP0 1111

CAP CER 7.5PF 500V NP0 1111

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 858312-800B7R5CT500XT1K 800B7R5CT500XT1K
Product Name Ceramic Capacitors - 800B7R5CT500XT1K Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details