American Technical Ceramics Corp. Ceramic Capacitors - 800B6R8CT500XT 800B6R8CT500XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 807948-800B6R8CT500X T Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Capacitance: 6.8pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Manufacturer Package: 1111 (2828 Metric) Thickness (Maximum): 0.070" (1.78mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 807948-800B6R8CT500X T Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Capacitance: 6.8pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Manufacturer Package: 1111 (2828 Metric) Thickness (Maximum): 0.070" (1.78mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800B6R8CT500XT - 807948-800B6R8CT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800B6R8CT500XT
807948-800B6R8CT500XT
Ceramic Capacitors - 800B6R8CT500XT 807948-800B6R8CT500XT
Manufacturer: American Technical Ceramics Win Source Part Number: 807948-800B6R8CT500X T Packaging: Reel Mounting Style: SMD Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Capacitance: 6.8pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Manufacturer Package: 1111 (2828 Metric) Thickness (Maximum): 0.070" (1.78mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: American Technical Ceramics
Win Source Part Number: 807948-800B6R8CT500XT
Packaging: Reel
Mounting Style: SMD
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Capacitance: 6.8pF
Tolerance: ±0.25pF
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Manufacturer Package: 1111 (2828 Metric)
Thickness (Maximum): 0.070" (1.78mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 807948-800B6R8CT500XT
Product Name Ceramic Capacitors - 800B6R8CT500XT
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers