American Technical Ceramics Corp. Ceramic Capacitors - 800B6R2CT500XT 800B6R2CT500XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041047-800B6R2CT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 6.2 pF Thickness: 1.778 mm Composition: Ceramic Height: 1.778 mm Width: 2.794 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): AQ147M6R2BAJWE; AQ12EA6R2CAJME\500; AQ12EA6R2CAJME; C0805C689JCGACTU; GQM22M5C2H6R8CB01L; GQM22M5C2H5R6CB01L; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Dielectric: C0G
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041047-800B6R2CT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 6.2 pF Thickness: 1.778 mm Composition: Ceramic Height: 1.778 mm Width: 2.794 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): AQ147M6R2BAJWE; AQ12EA6R2CAJME\500; AQ12EA6R2CAJME; C0805C689JCGACTU; GQM22M5C2H6R8CB01L; GQM22M5C2H5R6CB01L; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800B6R2CT500XT - 1041047-800B6R2CT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800B6R2CT500XT
1041047-800B6R2CT500XT
Ceramic Capacitors - 800B6R2CT500XT 1041047-800B6R2CT500XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041047-800B6R2CT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 6.2 pF Thickness: 1.778 mm Composition: Ceramic Height: 1.778 mm Width: 2.794 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): AQ147M6R2BAJWE; AQ12EA6R2CAJME\500; AQ12EA6R2CAJME; C0805C689JCGACTU; GQM22M5C2H6R8CB01L; GQM22M5C2H5R6CB01L; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Dielectric: C0G

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041047-800B6R2CT500XT
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 2.794 mm
Mounting: SMD (SMT)
Capacitance: 6.2 pF
Thickness: 1.778 mm
Composition: Ceramic
Height: 1.778 mm
Width: 2.794 mm
Categories: Ceramic Capacitors
Case / Package: 2828
Case / Package: 1111
Alternative Parts (Cross-Reference): AQ147M6R2BAJWE; AQ12EA6R2CAJME\500; AQ12EA6R2CAJME; C0805C689JCGACTU; GQM22M5C2H6R8CB01L; GQM22M5C2H5R6CB01L;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1041047-800B6R2CT500XT
Product Name Ceramic Capacitors - 800B6R2CT500XT
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details