American Technical Ceramics Corp. Ceramic Capacitors - 800B3R9BT500XT 800B3R9BT500XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994952-800B3R9BT500X T Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 3.9 pF Thickness: 1.778 mm Composition: Ceramic Height: 1.778 mm Width: 2.794 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): C0805C399C5GACTU; C1206C399C5GACTU; 12101U3R9CAT2A; AQ12EA3R9BAJME; GQM22M5C2H4R0CB01L; C0603C399C5GACTU; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Dielectric: C0G
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994952-800B3R9BT500X T Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 3.9 pF Thickness: 1.778 mm Composition: Ceramic Height: 1.778 mm Width: 2.794 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): C0805C399C5GACTU; C1206C399C5GACTU; 12101U3R9CAT2A; AQ12EA3R9BAJME; GQM22M5C2H4R0CB01L; C0603C399C5GACTU; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800B3R9BT500XT - 994952-800B3R9BT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800B3R9BT500XT
994952-800B3R9BT500XT
Ceramic Capacitors - 800B3R9BT500XT 994952-800B3R9BT500XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994952-800B3R9BT500X T Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 3.9 pF Thickness: 1.778 mm Composition: Ceramic Height: 1.778 mm Width: 2.794 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): C0805C399C5GACTU; C1206C399C5GACTU; 12101U3R9CAT2A; AQ12EA3R9BAJME; GQM22M5C2H4R0CB01L; C0603C399C5GACTU; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Dielectric: C0G

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994952-800B3R9BT500XT
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 2.794 mm
Mounting: SMD (SMT)
Capacitance: 3.9 pF
Thickness: 1.778 mm
Composition: Ceramic
Height: 1.778 mm
Width: 2.794 mm
Categories: Ceramic Capacitors
Case / Package: 2828
Case / Package: 1111
Alternative Parts (Cross-Reference): C0805C399C5GACTU; C1206C399C5GACTU; 12101U3R9CAT2A; AQ12EA3R9BAJME; GQM22M5C2H4R0CB01L; C0603C399C5GACTU;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 994952-800B3R9BT500XT
Product Name Ceramic Capacitors - 800B3R9BT500XT
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.90E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers