American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 800B200JT500XT

Description
Win Source Part Number: 1012857-800B200JT500 XT Category: Capacitors>Ceramic Capacitors Series: ATC 800B Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 500 Capacitance: 20 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.070" (1.78mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 800B200JT500XT/500,1 284-1542-6,1284-1542 -1,1284-1542-2,800B2 00JT500XT\\500,ATC80 0B200JT500XT
Request a Quote Datasheet
Description
Win Source Part Number: 1012857-800B200JT500 XT Category: Capacitors>Ceramic Capacitors Series: ATC 800B Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 500 Capacitance: 20 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.070" (1.78mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 800B200JT500XT/500,1 284-1542-6,1284-1542 -1,1284-1542-2,800B2 00JT500XT\\500,ATC80 0B200JT500XT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1012857-800B200JT500XT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1012857-800B200JT500XT
Capacitors - Ceramic Capacitors 1012857-800B200JT500XT
Win Source Part Number: 1012857-800B200JT500 XT Category: Capacitors>Ceramic Capacitors Series: ATC 800B Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 500 Capacitance: 20 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.070" (1.78mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 800B200JT500XT/500,1 284-1542-6,1284-1542 -1,1284-1542-2,800B2 00JT500XT\\500,ATC80 0B200JT500XT

Win Source Part Number: 1012857-800B200JT500XT
Category: Capacitors>Ceramic Capacitors
Series: ATC 800B
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 500
Capacitance: 20 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.070" (1.78mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics
Other Names: 800B200JT500XT/500,1284-1542-6,1284-1542-1,1284-1542-2,800B200JT500XT\\500,ATC800B200JT500XT

Buy Now Datasheet
Ceramic Capacitors - 800B200JT500XT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
800B200JT500XT
Ceramic Capacitors 800B200JT500XT
CAP CER 20PF 500V C0G/NP0 1111

CAP CER 20PF 500V C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1012857-800B200JT500XT 800B200JT500XT
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-5 microF 2.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details