Manufacturer: American Technical Ceramics
Win Source Part Number: 1010227-800B150JT500
Packaging: Reel - TR
Features: High Q, Low Loss, Ultra Low ESR
Voltage Rating: 500V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 15pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.070" (1.78mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1010227-800B150JT500XT |
| Product Name | Ceramic Capacitors - 800B150JT500XT |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.50E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 500 volts |