Manufacturer: American Technical Ceramics
Win Source Part Number: 858305-800B150GT500X
Series: ATC 800B
Operating Temperature Range: -55°C ~ 125°C
Features: 15 pF ±2% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Package: 1111 (2828 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.24.0020
Other Part Number: 800B150GT, 800B150GT500XT\\1000
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 858305-800B150GT500XT |
| Product Name | Ceramic Capacitors - 800B150GT500XT |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |