American Technical Ceramics Corp. Ceramic Capacitors - 800B102KT50XT1K 800B102KT50XT1K

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 858304-800B102KT50XT 1K Series: ATC 800B Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 50V Ceramic Capacitor C0G, NP0 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 800B102KT, 800B102KT-ND, 800B102KT500XT, 800B102KT50XT, 800B102KT50XT\\1000, 800B102KTDRB, 800B102KTDRD, ATC800B102KT50XT, 1284-800B102KT50XT1K TR
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 858304-800B102KT50XT 1K Series: ATC 800B Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 50V Ceramic Capacitor C0G, NP0 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 800B102KT, 800B102KT-ND, 800B102KT500XT, 800B102KT50XT, 800B102KT50XT\\1000, 800B102KTDRB, 800B102KTDRD, ATC800B102KT50XT, 1284-800B102KT50XT1K TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800B102KT50XT1K - 858304-800B102KT50XT1K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800B102KT50XT1K
858304-800B102KT50XT1K
Ceramic Capacitors - 800B102KT50XT1K 858304-800B102KT50XT1K
Manufacturer: American Technical Ceramics Win Source Part Number: 858304-800B102KT50XT 1K Series: ATC 800B Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 50V Ceramic Capacitor C0G, NP0 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 800B102KT, 800B102KT-ND, 800B102KT500XT, 800B102KT50XT, 800B102KT50XT\\1000, 800B102KTDRB, 800B102KTDRD, ATC800B102KT50XT, 1284-800B102KT50XT1K TR

Manufacturer: American Technical Ceramics
Win Source Part Number: 858304-800B102KT50XT1K
Series: ATC 800B
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 50V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Package: 1111 (2828 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.24.0020
Other Part Number: 800B102KT, 800B102KT-ND, 800B102KT500XT, 800B102KT50XT, 800B102KT50XT\\1000, 800B102KTDRB, 800B102KTDRD, ATC800B102KT50XT, 1284-800B102KT50XT1KTR

Buy Now Datasheet
Ceramic Capacitors - 800B102KT50XT1K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
800B102KT50XT1K
Ceramic Capacitors 800B102KT50XT1K
CAP CER 1000PF 50V NP0 1111

CAP CER 1000PF 50V NP0 1111

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 858304-800B102KT50XT1K 800B102KT50XT1K
Product Name Ceramic Capacitors - 800B102KT50XT1K Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1761-1126-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details