American Technical Ceramics Corp. Ceramic Capacitors - 800A2R0BT250XT 800A2R0BT250XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041005-800A2R0BT250 XT Termination: SMD/SMT Voltage Rating: 250 V Length: 1.397 mm Mounting: SMD (SMT) Capacitance: 2 pF Thickness: 1.4478 mm Composition: Ceramic Height: 1.45 mm Width: 1.4 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Alternative Parts (Cross-Reference): 08052U2R0BAT2A; 06032U2R0BAT2A; GQM1875C2E2R0BB12D; CBR06C209BAGAC; 08051U2R0BAT2A; GQM22M5C2H2R0CB01L; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 250 V Dielectric: C0G
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041005-800A2R0BT250 XT Termination: SMD/SMT Voltage Rating: 250 V Length: 1.397 mm Mounting: SMD (SMT) Capacitance: 2 pF Thickness: 1.4478 mm Composition: Ceramic Height: 1.45 mm Width: 1.4 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Alternative Parts (Cross-Reference): 08052U2R0BAT2A; 06032U2R0BAT2A; GQM1875C2E2R0BB12D; CBR06C209BAGAC; 08051U2R0BAT2A; GQM22M5C2H2R0CB01L; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 250 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800A2R0BT250XT - 1041005-800A2R0BT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800A2R0BT250XT
1041005-800A2R0BT250XT
Ceramic Capacitors - 800A2R0BT250XT 1041005-800A2R0BT250XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041005-800A2R0BT250 XT Termination: SMD/SMT Voltage Rating: 250 V Length: 1.397 mm Mounting: SMD (SMT) Capacitance: 2 pF Thickness: 1.4478 mm Composition: Ceramic Height: 1.45 mm Width: 1.4 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Alternative Parts (Cross-Reference): 08052U2R0BAT2A; 06032U2R0BAT2A; GQM1875C2E2R0BB12D; CBR06C209BAGAC; 08051U2R0BAT2A; GQM22M5C2H2R0CB01L; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 250 V Dielectric: C0G

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041005-800A2R0BT250XT
Termination: SMD/SMT
Voltage Rating: 250 V
Length: 1.397 mm
Mounting: SMD (SMT)
Capacitance: 2 pF
Thickness: 1.4478 mm
Composition: Ceramic
Height: 1.45 mm
Width: 1.4 mm
Categories: Ceramic Capacitors
Case / Package: 1414
Case / Package: 0505
Alternative Parts (Cross-Reference): 08052U2R0BAT2A; 06032U2R0BAT2A; GQM1875C2E2R0BB12D; CBR06C209BAGAC; 08051U2R0BAT2A; GQM22M5C2H2R0CB01L;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0505
Voltage Rating (DC): 250 V
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1041005-800A2R0BT250XT
Product Name Ceramic Capacitors - 800A2R0BT250XT
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers