American Technical Ceramics Corp. Ceramic Capacitors - 800A1R2BT250XT 800A1R2BT250XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041001-800A1R2BT250 XT Termination: SMD/SMT Voltage Rating: 250 V Length: 1.397 mm Mounting: SMD (SMT) Capacitance: 1.2 pF Thickness: 1.4478 mm Composition: Ceramic Height: 1.45 mm Weight: 6.293594 mg Width: 1.397 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Alternative Parts (Cross-Reference): 08052U1R2CAT2A; 06032U1R2BAT2A; CBR06C129CAGAC; CBR06C129BAGAC; GQM1875C2E1R2BB12D; GQM2195C2E1R2BB12D; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 250 V Dielectric: C0G
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041001-800A1R2BT250 XT Termination: SMD/SMT Voltage Rating: 250 V Length: 1.397 mm Mounting: SMD (SMT) Capacitance: 1.2 pF Thickness: 1.4478 mm Composition: Ceramic Height: 1.45 mm Weight: 6.293594 mg Width: 1.397 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Alternative Parts (Cross-Reference): 08052U1R2CAT2A; 06032U1R2BAT2A; CBR06C129CAGAC; CBR06C129BAGAC; GQM1875C2E1R2BB12D; GQM2195C2E1R2BB12D; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 250 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800A1R2BT250XT - 1041001-800A1R2BT250XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800A1R2BT250XT
1041001-800A1R2BT250XT
Ceramic Capacitors - 800A1R2BT250XT 1041001-800A1R2BT250XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041001-800A1R2BT250 XT Termination: SMD/SMT Voltage Rating: 250 V Length: 1.397 mm Mounting: SMD (SMT) Capacitance: 1.2 pF Thickness: 1.4478 mm Composition: Ceramic Height: 1.45 mm Weight: 6.293594 mg Width: 1.397 mm Categories: Ceramic Capacitors Case / Package: 1414 Case / Package: 0505 Alternative Parts (Cross-Reference): 08052U1R2CAT2A; 06032U1R2BAT2A; CBR06C129CAGAC; CBR06C129BAGAC; GQM1875C2E1R2BB12D; GQM2195C2E1R2BB12D; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 250 V Dielectric: C0G

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041001-800A1R2BT250XT
Termination: SMD/SMT
Voltage Rating: 250 V
Length: 1.397 mm
Mounting: SMD (SMT)
Capacitance: 1.2 pF
Thickness: 1.4478 mm
Composition: Ceramic
Height: 1.45 mm
Weight: 6.293594 mg
Width: 1.397 mm
Categories: Ceramic Capacitors
Case / Package: 1414
Case / Package: 0505
Alternative Parts (Cross-Reference): 08052U1R2CAT2A; 06032U1R2BAT2A; CBR06C129CAGAC; CBR06C129BAGAC; GQM1875C2E1R2BB12D; GQM2195C2E1R2BB12D;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0505
Voltage Rating (DC): 250 V
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1041001-800A1R2BT250XT
Product Name Ceramic Capacitors - 800A1R2BT250XT
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details